TDK U.S.A. Corporation Fixed Inductors MLG0402Q3N2BT000

Description
3.2nH Unshielded Multilayer Inductor 200mA 1Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
3.2nH Unshielded Multilayer Inductor 200mA 1Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0402Q3N2BT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0402Q3N2BT000-ND
Fixed Inductors MLG0402Q3N2BT000-ND
3.2nH Unshielded Multilayer Inductor 200mA 1Ohm Max 01005 (0402 Metric)

3.2nH Unshielded Multilayer Inductor 200mA 1Ohm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0402Q3N2BT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176075-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 7.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details