TDK U.S.A. Corporation Fixed Inductors MLF2012A1R8MT000

Description
1.8µH Shielded Multilayer Inductor 80mA 450mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.8µH Shielded Multilayer Inductor 80mA 450mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-8969-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8969-6-ND
Fixed Inductors 445-8969-6-ND
1.8µH Shielded Multilayer Inductor 80mA 450mOhm Max 0805 (2012 Metric)

1.8µH Shielded Multilayer Inductor 80mA 450mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-8969-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8969-1-ND
Fixed Inductors 445-8969-1-ND
1.8µH Shielded Multilayer Inductor 80mA 450mOhm Max 0805 (2012 Metric)

1.8µH Shielded Multilayer Inductor 80mA 450mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-8969-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8969-2-ND
Fixed Inductors 445-8969-2-ND
1.8µH Shielded Multilayer Inductor 80mA 450mOhm Max 0805 (2012 Metric)

1.8µH Shielded Multilayer Inductor 80mA 450mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-8969-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-7N2 0302CS-7N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2564JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Inductor and Choke - 841-CZB2AGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers