TDK U.S.A. Corporation Fixed Inductors - MLF2012DR68JT000 MLF2012DR68JT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 1077757-MLF2012DR68J T000 Packaging: Reel - TR Type: Multilayer Current Rating: 150mA Inductance: 680nH Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 25 @ 25MHz Frequency - Self Resonant: 140MHz Frequency - Test: 25MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 600 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1077757-MLF2012DR68J T000 Packaging: Reel - TR Type: Multilayer Current Rating: 150mA Inductance: 680nH Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 25 @ 25MHz Frequency - Self Resonant: 140MHz Frequency - Test: 25MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 600 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLF2012DR68JT000
1077757-MLF2012DR68JT000
Fixed Inductors - MLF2012DR68JT000 1077757-MLF2012DR68JT000
Manufacturer: TDK Corporation Win Source Part Number: 1077757-MLF2012DR68J T000 Packaging: Reel - TR Type: Multilayer Current Rating: 150mA Inductance: 680nH Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 25 @ 25MHz Frequency - Self Resonant: 140MHz Frequency - Test: 25MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 600 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1077757-MLF2012DR68JT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 150mA
Inductance: 680nH
Height - Seated (Max): 0.057" (1.45mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 25 @ 25MHz
Frequency - Self Resonant: 140MHz
Frequency - Test: 25MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 600 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
150MA 600MOHM Inductor and Choke - 71-MLF2012DR68JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150MA 600MOHM Inductor and Choke
71-MLF2012DR68JT000
150MA 600MOHM Inductor and Choke 71-MLF2012DR68JT000
FIXED IND 680NH 150MA 600MOHM SM Product overview: MLF2012DR68JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR68JT000 can be used for catalog matching and distributor lookup.

FIXED IND 680NH 150MA 600MOHM SM Product overview: MLF2012DR68JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR68JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-181348-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181348-1-ND
Fixed Inductors 445-181348-1-ND
680nH Shielded Multilayer Inductor 150mA 600mOhm Max 0805 (2012 Metric)

680nH Shielded Multilayer Inductor 150mA 600mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-181348-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181348-2-ND
Fixed Inductors 445-181348-2-ND
680nH Shielded Multilayer Inductor 150mA 600mOhm Max 0805 (2012 Metric)

680nH Shielded Multilayer Inductor 150mA 600mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-181348-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181348-6-ND
Fixed Inductors 445-181348-6-ND
FIXED IND 680NH 150MA 600 MOHM

FIXED IND 680NH 150MA 600 MOHM

Buy Now Datasheet
Multilayer Inductor, 0.68Uh, 0.15A, 0805 Rohs Compliant Tdk - 50AJ4244 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 0.68Uh, 0.15A, 0805 Rohs Compliant Tdk
50AJ4244
Multilayer Inductor, 0.68Uh, 0.15A, 0805 Rohs Compliant Tdk 50AJ4244
MULTILAYER INDUCTOR, 0.68UH, 0.15A, 0805 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 0.68UH, 0.15A, 0805 ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors - MLF2012DR68JT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF2012DR68JT000
Fixed Inductors MLF2012DR68JT000
FIXED IND 680NH 150MA 600MOHM SM

FIXED IND 680NH 150MA 600MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1077757-MLF2012DR68JT000 71-MLF2012DR68JT000 445-181348-1-ND 50AJ4244 MLF2012DR68JT000
Product Name Fixed Inductors - MLF2012DR68JT000 150MA 600MOHM Inductor and Choke Fixed Inductors Multilayer Inductor, 0.68Uh, 0.15A, 0805 Rohs Compliant Tdk Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Multilayer Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CME375-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0603-J274JAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details