TDK U.S.A. Corporation Fixed Inductors MLF2012A3R3KTD25

Description
3.3µH Shielded Multilayer Inductor 50mA 600mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Multilayer Inductor 50mA 600mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-173935-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173935-2-ND
Fixed Inductors 445-173935-2-ND
3.3µH Shielded Multilayer Inductor 50mA 600mOhm Max 0805 (2012 Metric)

3.3µH Shielded Multilayer Inductor 50mA 600mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - MLF2012A3R3KTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF2012A3R3KTD25
Fixed Inductors MLF2012A3R3KTD25
FIXED IND 3.3UH 50MA 600MOHM SMD

FIXED IND 3.3UH 50MA 600MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-173935-2-ND MLF2012A3R3KTD25
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data