TDK U.S.A. Corporation Fixed Inductors MLF2012K470KTD25

Description
FIXED IND 47UH 4MA 2.7 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 47UH 4MA 2.7 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLF2012K470KTD25DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47UH 4MA 2.7 OHM SMD

FIXED IND 47UH 4MA 2.7 OHM SMD

Buy Now Datasheet
Fixed Inductors - 445-MLF2012K470KTD25TR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Multilayer Inductor 4mA 2.7Ohm Max 0805 (2012 Metric)

47µH Shielded Multilayer Inductor 4mA 2.7Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF2012K470KTD25CT-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Multilayer Inductor 4mA 2.7Ohm Max 0805 (2012 Metric)

47µH Shielded Multilayer Inductor 4mA 2.7Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - MLF2012K470KTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF2012K470KTD25
Fixed Inductors MLF2012K470KTD25
FIXED IND 47UH 4MA 2.7 OHM SMD

FIXED IND 47UH 4MA 2.7 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLF2012K470KTD25DKR-ND MLF2012K470KTD25
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 1879855-9 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 1 ohms
Impedance 1000 ohms
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details