TDK U.S.A. Corporation Fixed Inductors MLF2012C330MTD25

Description
FIXED IND 33UH 5MA 1.1 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 33UH 5MA 1.1 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLF2012C330MTD25CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33UH 5MA 1.1 OHM SMD

FIXED IND 33UH 5MA 1.1 OHM SMD

Buy Now Datasheet
Fixed Inductors - 445-MLF2012C330MTD25TR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Multilayer Inductor 5mA 1.1Ohm Max 0805 (2012 Metric)

33µH Shielded Multilayer Inductor 5mA 1.1Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF2012C330MTD25DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33UH 5MA 1.1 OHM SMD

FIXED IND 33UH 5MA 1.1 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-MLF2012C330MTD25CT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.9200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J152SAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details