TDK U.S.A. Corporation Fixed Inductors MLF2012DR68KTD25

Description
680nH Shielded Multilayer Inductor 150mA 600mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
680nH Shielded Multilayer Inductor 150mA 600mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-17013-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17013-6-ND
Fixed Inductors 445-17013-6-ND
680nH Shielded Multilayer Inductor 150mA 600mOhm Max 0805 (2012 Metric)

680nH Shielded Multilayer Inductor 150mA 600mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17013-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17013-2-ND
Fixed Inductors 445-17013-2-ND
680nH Shielded Multilayer Inductor 150mA 600mOhm Max 0805 (2012 Metric)

680nH Shielded Multilayer Inductor 150mA 600mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17013-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17013-1-ND
Fixed Inductors 445-17013-1-ND
680nH Shielded Multilayer Inductor 150mA 600mOhm Max 0805 (2012 Metric)

680nH Shielded Multilayer Inductor 150mA 600mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-17013-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.023uH 250MHz 0.4A Inductor and Choke - 71-0402CS-23NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0230 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - 237-2278-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-5718-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details