DigiKey Datasheets for Inductors, Coils, and Chokes
Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field.
Inductors, Coils, and Chokes: Learn more
Page:
1
50
100
110
120
130
140
150
160
167
168
169
170
171
172
173
174
175
176
177
178
179
180
190
200
210
220
230
235
| Product Name | Notes |
|---|---|
| 1µH Semi-Shielded Inductor 3.4A 35mOhm Nonstandard, 2 Lead | |
| 1µH Semi-Shielded Inductor 6.3A 12.5mOhm Nonstandard, 2 Lead | |
| 1µH Semi-Shielded Inductor 7.6A 9.4mOhm Nonstandard, 2 Lead | |
| 1µH Shielded Inductor 3.1A 52mOhm Max 1008 (2520 Metric) | |
| 1µH Shielded Inductor 3.3A 44mOhm Max 1008 (2520 Metric) | |
| 1µH Shielded Inductor 3.3A 62mOhm Max 0806 (2016 Metric) | |
| 1µH Shielded Inductor 3.9A 44mOhm Max Nonstandard, 2 Lead | |
| 1µH Shielded Molded Inductor 3.1A 52mOhm Max 1008 (2520 Metric) | |
| 1µH Shielded Molded Inductor 3.3A 44mOhm Max 1008 (2520 Metric) | |
| 1µH Shielded Molded Inductor 3.7A 40mOhm Max Nonstandard | |
| 1µH Shielded Molded Inductor 4.3A 46.5mOhm Max 2-SMD, J-Lead | |
| 1µH Shielded Molded Inductor 4.6A 25mOhm Nonstandard | |
| 1µH Shielded Molded Inductor 5.5A 27mOhm Max 2-SMD, J-Lead | |
| 1µH Shielded Molded Inductor 5.7A 17mOhm Nonstandard | |
| 1µH Shielded Molded Inductor 6.5A 24mOhm Max 2-SMD, J-Lead | |
| 1µH Shielded Multilayer Inductor 1.4A 112mOhm Max 0806 (2016 Metric) | |
| 1µH Shielded Multilayer Inductor 1.6A 75mOhm Max Nonstandard | |
| 1µH Shielded Multilayer Inductor 2.1A 106mOhm Max 1008 (2520 Metric) | |
| 1µH Shielded Multilayer Inductor 3.7A 42mOhm Max 1008 (2520 Metric) | |
| 1µH Shielded Wirewound Inductor 10.6A 9mOhm Max 2-SMD, J-Lead | |
| 1µH Shielded Wirewound Inductor 10.7A 11.5mOhm Max Nonstandard | |
| 1µH Shielded Wirewound Inductor 10.8A 10.5mOhm Max Nonstandard | |
| 1µH Shielded Wirewound Inductor 11.9A 9mOhm Max Nonstandard | |
| 1µH Shielded Wirewound Inductor 13.1A 8.2mOhm Max Nonstandard | |
| 1µH Shielded Wirewound Inductor 15.6A 6mOhm Max Nonstandard | |
| 1µH Shielded Wirewound Inductor 3.7A 40mOhm 1816 (4540 Metric) | |
| 1µH Shielded Wirewound Inductor 4.3A 46.5mOhm Max Nonstandard, 2 Lead | |
| 1µH Shielded Wirewound Inductor 4.6A 25mOhm Nonstandard | |
| 1µH Shielded Wirewound Inductor 5.5A 27mOhm Max Nonstandard, 2 Lead | |
| 1µH Shielded Wirewound Inductor 5.7A 17mOhm 1816 (4540 Metric) | |
| 1µH Shielded Wirewound Inductor 6.5A 24mOhm Max Nonstandard, 2 Lead | |
| 1µH Shielded Wirewound Inductor 7.1A 19.3mOhm Max Nonstandard | |
| 1µH Shielded Wirewound Inductor 7.4A 14.6mOhm Max Nonstandard | |
| 1µH Shielded Wirewound Inductor 7.6A 18.9mOhm Max Nonstandard | |
| 1µH Unshielded Molded Inductor 11.2A 6.5mOhm 2-SMD | |
| 1µH Unshielded Molded Inductor 16.2A 4.3mOhm 2-SMD | |
| 1µH Unshielded Molded Inductor 19A 2.6mOhm 2-SMD, J-Lead | |
| 1µH Unshielded Molded Inductor 25.5A 1.5mOhm 2-SMD, J-Lead | |
| 1µH Unshielded Molded Inductor 3.2A 50mOhm 2-SMD, J-Lead | |
| 1µH Unshielded Molded Inductor 4.3A 30mOhm 2-SMD, J-Lead | |
| 1µH Unshielded Molded Inductor 4A 35mOhm 2-SMD, J-Lead | |
| 1µH Unshielded Molded Inductor 7.9A 10.1mOhm 2-SMD | |
| 1.2µH Shielded Molded Inductor 4A 32mOhm Max Nonstandard | |
| 1.2µH Shielded Molded Inductor 6.5A 28mOhm Max 2-SMD, J-Lead | |
| 1.2µH Shielded Wirewound Inductor 4A 32mOhm Nonstandard | |
| 1.2µH Unshielded Molded Inductor 14.6A 5.3mOhm 2-SMD | |
| 1.2µH Unshielded Molded Inductor 24A 1.8mOhm 2-SMD, J-Lead | |
| 1.5µH Semi-Shielded Inductor 2.9A 50mOhm Nonstandard, 2 Lead | |
| 1.5µH Semi-Shielded Inductor 6.2A 14mOhm Nonstandard, 2 Lead | |
| 1.5µH Semi-Shielded Inductor 6.8A 11.5mOhm Nonstandard, 2 Lead | |
| 1.5µH Shielded Inductor 2.3A 77mOhm Max 1008 (2520 Metric) | |
| 1.5µH Shielded Inductor 2.4A 99mOhm Max 0806 (2016 Metric) | |
| 1.5µH Shielded Inductor 2.5A 85mOhm Max 1008 (2520 Metric) | |
| 1.5µH Shielded Molded Inductor 2.3A 77mOhm Max 1008 (2520 Metric) | |
| 1.5µH Shielded Molded Inductor 2.5A 85mOhm Max 1008 (2520 Metric) | |
| 1.5µH Shielded Molded Inductor 3.3A 66mOhm Max 2-SMD, J-Lead | |
| 1.5µH Shielded Molded Inductor 3.8A 36mOhm Nonstandard | |
| 1.5µH Shielded Molded Inductor 3.8A 37mOhm Max Nonstandard | |
| 1.5µH Shielded Molded Inductor 3A 60mOhm Max Nonstandard | |
| 1.5µH Shielded Molded Inductor 4.2A 58mOhm Max 2-SMD, J-Lead | |
| 1.5µH Shielded Molded Inductor 4.9A 23mOhm Nonstandard | |
| 1.5µH Shielded Molded Inductor 5A 30mOhm Max 2-SMD, J-Lead | |
| 1.5µH Shielded Multilayer Inductor 1.1A 200mOhm Max 0805 (2012 Metric) | |
| 1.5µH Shielded Multilayer Inductor 1.2A 137mOhm Max 0806 (2016 Metric) | |
| 1.5µH Shielded Multilayer Inductor 1.5A 87mOhm Max Nonstandard | |
| 1.5µH Shielded Multilayer Inductor 2.4A 96mOhm Max 1008 (2520 Metric) | |
| 1.5µH Shielded Multilayer Inductor 2.9A 66mOhm Max 1008 (2520 Metric) | |
| 1.5µH Shielded Wirewound Inductor 10.5A 12.7mOhm Max Nonstandard | |
| 1.5µH Shielded Wirewound Inductor 11.1A 9mOhm Max Nonstandard | |
| 1.5µH Shielded Wirewound Inductor 12.4A 7mOhm Max 2-SMD, J-Lead | |
| 1.5µH Shielded Wirewound Inductor 13.2A 8.3mOhm Max Nonstandard | |
| 1.5µH Shielded Wirewound Inductor 3.3A 66mOhm Max Nonstandard, 2 Lead | |
| 1.5µH Shielded Wirewound Inductor 3.8A 36mOhm Nonstandard | |
| 1.5µH Shielded Wirewound Inductor 3.8A 37mOhm Nonstandard | |
| 1.5µH Shielded Wirewound Inductor 3A 60mOhm 1816 (4540 Metric) | |
| 1.5µH Shielded Wirewound Inductor 4.2A 90mOhm Max Nonstandard, 2 Lead | |
| 1.5µH Shielded Wirewound Inductor 4.9A 23mOhm 1816 (4540 Metric) | |
| 1.5µH Shielded Wirewound Inductor 5.6A 35.6mOhm Max Nonstandard | |
| 1.5µH Shielded Wirewound Inductor 5A 30mOhm Max Nonstandard, 2 Lead | |
| 1.5µH Shielded Wirewound Inductor 6.2A 25.8mOhm Max Nonstandard | |
| 1.5µH Shielded Wirewound Inductor 8.1A 18.5mOhm Max Nonstandard | |
| 1.5µH Shielded Wirewound Inductor 8.6A 15mOhm Max 2-SMD, J-Lead | |
| 1.5µH Shielded Wirewound Inductor 8.6A 17.7mOhm Max Nonstandard | |
| 1.5µH Shielded Wirewound Inductor 9.9A 15mOhm Max Nonstandard | |
| 1.5µH Unshielded Molded Inductor 13.3A 6mOhm 2-SMD | |
| 1.5µH Unshielded Molded Inductor 17A 3.4mOhm 2-SMD, J-Lead | |
| 1.5µH Unshielded Molded Inductor 2.4A 97mOhm 2-SMD, J-Lead | |
| 1.5µH Unshielded Molded Inductor 22A 2.3mOhm 2-SMD, J-Lead | |
| 1.5µH Unshielded Molded Inductor 3.2A 56mOhm 2-SMD, J-Lead | |
| 1.5µH Unshielded Molded Inductor 3.4A 35mOhm 2-SMD, J-Lead | |
| 1.8µH Shielded Multilayer Inductor 1.3A 100mOhm Max Nonstandard | |
| 10µH Semi-Shielded Inductor 1.1A 410mOhm Nonstandard, 2 Lead | |
| 10µH Semi-Shielded Inductor 2.2A 97mOhm Nonstandard, 2 Lead | |
| 10µH Semi-Shielded Inductor 3.2A 56mOhm Nonstandard, 2 Lead | |
| 10µH Semi-Shielded Inductor 3.8A 41mOhm Nonstandard, 2 Lead | |
| 10µH Shielded Inductor 4A 45mOhm Nonstandard | |
| 10µH Shielded Inductor 7.1A 25mOhm Nonstandard | |
| 10µH Shielded Molded Inductor 1.2A 370mOhm Max Nonstandard | |
| 10µH Shielded Molded Inductor 1.5A 213mOhm Max Nonstandard | |
| 10µH Shielded Molded Inductor 1.5A 240mOhm Max Nonstandard | |
| 10µH Shielded Molded Inductor 1.7A 281mOhm Max 2-SMD, J-Lead | |
| 10µH Shielded Molded Inductor 1.8A 294mOhm Max 2-SMD, J-Lead | |
| 10µH Shielded Molded Inductor 1.9A 148mOhm Nonstandard | |
| 10µH Shielded Multilayer Inductor 1.1A 312mOhm Max 0806 (2016 Metric) | |
| 10µH Shielded Multilayer Inductor 1.1A 468mOhm Max 1008 (2520 Metric) | |
| 10µH Shielded Multilayer Inductor 1A 375mOhm Max 0805 (2012 Metric) | |
| 10µH Shielded Multilayer Inductor 700mA 625mOhm Max Nonstandard | |
| 10µH Shielded Multilayer Inductor 800mA 625mOhm Max 1008 (2520 Metric) | |
| 10µH Shielded Wirewound Inductor 1.2A 370mOhm 1816 (4540 Metric) | |
| 10µH Shielded Wirewound Inductor 1.5A 213mOhm Nonstandard | |
| 10µH Shielded Wirewound Inductor 1.5A 240mOhm 1816 (4540 Metric) | |
| 10µH Shielded Wirewound Inductor 1.7A 281mOhm Max Nonstandard, 2 Lead | |
| 10µH Shielded Wirewound Inductor 1.8A 294mOhm Max Nonstandard, 2 Lead | |
| 10µH Shielded Wirewound Inductor 1.9A 148mOhm 1816 (4540 Metric) | |
| 10µH Shielded Wirewound Inductor 2.2A 222.8mOhm Max Nonstandard | |
| 10µH Shielded Wirewound Inductor 3.1A 140.1mOhm Max Nonstandard | |
| 10µH Shielded Wirewound Inductor 3.3A 113.2mOhm Max Nonstandard | |
| 10µH Shielded Wirewound Inductor 4.2A 78mOhm Max Nonstandard | |
| 10µH Shielded Wirewound Inductor 4.8A 61.4mOhm Max Nonstandard | |
| 10µH Unshielded Molded Inductor 1.2A 355mOhm 2-SMD, J-Lead | |
| 10µH Unshielded Molded Inductor 1.3A 370mOhm 2-SMD, J-Lead | |
| 10µH Unshielded Molded Inductor 10.7A 13.3mOhm 2-SMD, J-Lead | |
| 10µH Unshielded Molded Inductor 4.8A 37mOhm 2-SMD | |
| 10µH Unshielded Molded Inductor 6.9A 24mOhm 2-SMD | |
| 10µH Unshielded Molded Inductor 7.8A 19mOhm 2-SMD, J-Lead | |
| 100nH Shielded Molded Inductor 16A 4.5mOhm Max 2-SMD, J-Lead | |
| 100nH Shielded Wirewound Inductor 13A 4mOhm Max Nonstandard, 2 Lead | |
| 100nH Shielded Wirewound Inductor 18.9A 2.8mOhm Max Nonstandard | |
| 100nH Shielded Wirewound Inductor 26.6A 1.8mOhm Max Nonstandard | |
| 100nH Shielded Wirewound Inductor 31.1A 1.5mOhm Max Nonstandard | |
| 15µH Semi-Shielded Inductor 1.6A 185mOhm Nonstandard, 2 Lead | |
| 15µH Semi-Shielded Inductor 2.5A 83mOhm Nonstandard, 2 Lead | |
| 15µH Semi-Shielded Inductor 2.8A 70mOhm Nonstandard, 2 Lead | |
| 15µH Semi-Shielded Inductor 850mA 620mOhm Nonstandard, 2 Lead | |
| 15µH Shielded Molded Inductor 1.3A 285mOhm Max Nonstandard | |
| 15µH Shielded Molded Inductor 1.5A 384mOhm Max 2-SMD, J-Lead | |
| 15µH Shielded Wirewound Inductor 1.1A 400mOhm Nonstandard | |
| 15µH Shielded Wirewound Inductor 1.3A 285mOhm Nonstandard | |
| 15µH Shielded Wirewound Inductor 2.5A 214.6mOhm Max Nonstandard | |
| 15µH Shielded Wirewound Inductor 3.3A 130.2mOhm Max Nonstandard | |
| 15µH Unshielded Molded Inductor 5.8A 35mOhm 2-SMD | |
| 15µH Unshielded Molded Inductor 8.5A 21.8mOhm 2-SMD, J-Lead | |
| 150nH Shielded Molded Inductor 7A 11mOhm Max Nonstandard | |
| 150nH Shielded Wirewound Inductor 16.2A 3.8mOhm Max Nonstandard | |
| 150nH Shielded Wirewound Inductor 16.9A 3.9mOhm Max Nonstandard | |
| 150nH Shielded Wirewound Inductor 22A 2.8mOhm Max Nonstandard | |
| 150nH Shielded Wirewound Inductor 23.2A 2.3mOhm Max Nonstandard | |
| 150nH Shielded Wirewound Inductor 27.6A 1.9mOhm Max Nonstandard | |
| 150nH Shielded Wirewound Inductor 7A 11mOhm Nonstandard | |
| 2.2µH Semi-Shielded Inductor 2.5A 72mOhm Nonstandard, 2 Lead | |
| 2.2µH Semi-Shielded Inductor 3.9A 30mOhm Nonstandard, 2 Lead | |
| 2.2µH Semi-Shielded Inductor 5.4A 16mOhm Nonstandard, 2 Lead | |
| 2.2µH Semi-Shielded Inductor 6.3A 14.5mOhm Nonstandard, 2 Lead | |
| 2.2µH Shielded Inductor 2.1A 110mOhm Max 1008 (2520 Metric) | |
| 2.2µH Shielded Inductor 2.2A 135mOhm Max 0806 (2016 Metric) | |
| 2.2µH Shielded Inductor 2.2A 87mOhm Max 1008 (2520 Metric) | |
| 2.2µH Shielded Molded Inductor 2.1A 110mOhm Max 1008 (2520 Metric) | |
| 2.2µH Shielded Molded Inductor 2.2A 87mOhm Max 1008 (2520 Metric) | |
| 2.2µH Shielded Molded Inductor 2.6A 80mOhm Max Nonstandard | |
| 2.2µH Shielded Molded Inductor 2.9A 78mOhm Max 2-SMD, J-Lead | |
| 2.2µH Shielded Molded Inductor 2.9A 90mOhm Max 2-SMD, J-Lead | |
| 2.2µH Shielded Molded Inductor 3.2A 58mOhm Nonstandard | |
| 2.2µH Shielded Molded Inductor 3.4A 48mOhm Nonstandard | |
| 2.2µH Shielded Molded Inductor 3.8A 48mOhm Max 2-SMD, J-Lead | |
| 2.2µH Shielded Molded Inductor 3.9A 35mOhm Nonstandard | |
| 2.2µH Shielded Multilayer Inductor 1.1A 312mOhm Max 1008 (2520 Metric) | |
| 2.2µH Shielded Multilayer Inductor 1.2A 137mOhm Max 0806 (2016 Metric) | |
| 2.2µH Shielded Multilayer Inductor 1.2A 250mOhm Max Nonstandard | |
| 2.2µH Shielded Multilayer Inductor 1.3A 100mOhm Max Nonstandard | |
| 2.2µH Shielded Multilayer Inductor 2.2A 124mOhm Max 1008 (2520 Metric) | |
| 2.2µH Shielded Multilayer Inductor 2.3A 90mOhm Max 1008 (2520 Metric) | |
| 2.2µH Shielded Multilayer Inductor 900mA 250mOhm Max 0805 (2012 Metric) | |
| 2.2µH Shielded Wirewound Inductor 10.5A 10mOhm Max 2-SMD, J-Lead | |
| 2.2µH Shielded Wirewound Inductor 11.2A 11.6mOhm Max Nonstandard | |
| 2.2µH Shielded Wirewound Inductor 2.6A 80mOhm 1816 (4540 Metric) | |
| 2.2µH Shielded Wirewound Inductor 2.9A 78mOhm Max Nonstandard, 2 Lead | |
| 2.2µH Shielded Wirewound Inductor 2.9A 90mOhm Max Nonstandard, 2 Lead | |
| 2.2µH Shielded Wirewound Inductor 3.2A 58mOhm Nonstandard | |
| 2.2µH Shielded Wirewound Inductor 3.4A 48mOhm Nonstandard | |
| 2.2µH Shielded Wirewound Inductor 3.8A 48Ohm Max Nonstandard, 2 Lead | |
| 2.2µH Shielded Wirewound Inductor 3.9A 35mOhm 1816 (4540 Metric) | |
| 2.2µH Shielded Wirewound Inductor 4.5A 36.4mOhm Max Nonstandard | |
| 2.2µH Shielded Wirewound Inductor 5.2A 40.4mOhm Max Nonstandard | |
| 2.2µH Shielded Wirewound Inductor 5.4A 33.8mOhm Max Nonstandard | |
| 2.2µH Shielded Wirewound Inductor 6.3A 30.7mOhm Max Nonstandard | |
| 2.2µH Shielded Wirewound Inductor 7.3A 19mOhm Max 2-SMD, J-Lead | |
| 2.2µH Shielded Wirewound Inductor 7.3A 24.6mOhm Max Nonstandard | |
| 2.2µH Shielded Wirewound Inductor 8.2A 19mOhm Max Nonstandard | |
| 2.2µH Shielded Wirewound Inductor 8.7A 18.3mOhm Max Nonstandard | |
| 2.2µH Shielded Wirewound Inductor 9.3A 13mOhm Max Nonstandard | |
| 2.2µH Unshielded Molded Inductor 12A 8.3mOhm 2-SMD | |
| 2.2µH Unshielded Molded Inductor 15A 4.9mOhm 2-SMD, J-Lead | |
| 2.2µH Unshielded Molded Inductor 17A 3.7mOhm 2-SMD, J-Lead | |
| 2.2µH Unshielded Molded Inductor 2.2A 137mOhm 2-SMD, J-Lead | |
| 2.2µH Unshielded Molded Inductor 2.6A 70mOhm 2-SMD, J-Lead | |
| 2.2µH Unshielded Molded Inductor 5.5A 21.5mOhm 2-SMD | |
| 2.2µH Unshielded Molded Inductor 8.2A 12.3mOhm 2-SMD | |
| 2.7µH Shielded Multilayer Inductor 900mA 250mOhm Max 0805 (2012 Metric) | |
| 22µH Semi-Shielded Inductor 1.5A 219mOhm Nonstandard, 2 Lead | |
| 22µH Semi-Shielded Inductor 2.1A 124mOhm Nonstandard, 2 Lead | |
| 22µH Semi-Shielded Inductor 2.35A 97mOhm Nonstandard, 2 Lead | |
| 22µH Semi-Shielded Inductor 700mA 1.05Ohm Max Nonstandard, 2 Lead | |
| 22µH Shielded Inductor 3A 94mOhm Nonstandard | |
| 22µH Shielded Inductor 5.5A 47mOhm Nonstandard | |
| 22µH Shielded Molded Inductor 1.1A 408mOhm Max Nonstandard | |
| 22µH Shielded Molded Inductor 1.2A 402mOhm Max 2-SMD, J-Lead | |
| 22µH Shielded Molded Inductor 1.3A 316mOhm Nonstandard | |
| 22µH Shielded Wirewound Inductor 1.1A 408mOhm Nonstandard | |
| 22µH Shielded Wirewound Inductor 1.2A 402mOhm Max Nonstandard, 2 Lead | |
| 22µH Shielded Wirewound Inductor 1.3A 316mOhm 1816 (4540 Metric) | |
| 22µH Shielded Wirewound Inductor 2.7A 186.3mOhm Max Nonstandard | |
| 22µH Shielded Wirewound Inductor 2A 341.2mOhm Max Nonstandard | |
| 22µH Unshielded Molded Inductor 7A 31.4mOhm 2-SMD, J-Lead | |
| 220nH Shielded Molded Inductor 10.1A 5.3mOhm Max Nonstandard | |
| 220nH Shielded Molded Inductor 11A 7.5mOhm Max 2-SMD, J-Lead | |
| 220nH Shielded Molded Inductor 13A 6.6mOhm Max 2-SMD, J-Lead | |
| 220nH Shielded Molded Inductor 8A 5.8mOhm Nonstandard | |
| 220nH Shielded Wirewound Inductor 10.1A 5.3mOhm 1816 (4540 Metric) | |
| 220nH Shielded Wirewound Inductor 11A 7.5mOhm Max Nonstandard, 2 Lead | |
| 220nH Shielded Wirewound Inductor 13.7A 5.3mOhm Max Nonstandard | |
| 220nH Shielded Wirewound Inductor 14.1A 3.7mOhm Max Nonstandard | |
| 220nH Shielded Wirewound Inductor 15A 5mOhm Max Nonstandard | |
| 220nH Shielded Wirewound Inductor 18.4A 3.9mOhm Max Nonstandard | |
| 220nH Shielded Wirewound Inductor 19.4A 3.3mOhm Max Nonstandard | |
| 220nH Shielded Wirewound Inductor 23.3A 2.6mOhm Max Nonstandard | |
| 220nH Shielded Wirewound Inductor 8A 5.8mOhm Nonstandard | |
| 220nH Shielded Wirewound Inductor 9.5A 6.6mOhm Max Nonstandard, 2 Lead | |
| 230nH Shielded Molded Inductor 5.5A 18mOhm Max Nonstandard | |
| 230nH Shielded Wirewound Inductor 5.5A 18mOhm Nonstandard | |
| 3.3µH Semi-Shielded Inductor 2.1A 90mOhm Nonstandard, 2 Lead | |
| 3.3µH Semi-Shielded Inductor 3.45A 39.8mOhm Nonstandard, 2 Lead | |
| 3.3µH Semi-Shielded Inductor 5.2A 22mOhm Nonstandard, 2 Lead | |
| 3.3µH Semi-Shielded Inductor 5.6A 19.5mOhm Nonstandard, 2 Lead | |
| 3.3µH Shielded Inductor 1.6A 170mOhm Max 1008 (2520 Metric) | |
| 3.3µH Shielded Inductor 1.8A 135mOhm Max 1008 (2520 Metric) | |
| 3.3µH Shielded Molded Inductor 1.6A 170mOhm Max 1008 (2520 Metric) | |
| 3.3µH Shielded Molded Inductor 1.8A 135mOhm Max 1008 (2520 Metric) | |
| 3.3µH Shielded Molded Inductor 2.2A 115mOhm Max Nonstandard | |
| 3.3µH Shielded Molded Inductor 2.6A 76mOhm Nonstandard | |
| 3.3µH Shielded Molded Inductor 3.3A 49mOhm Nonstandard | |
| 3.3µH Shielded Molded Inductor 3.3A 85mOhm Max 2-SMD, J-Lead | |
| 3.3µH Shielded Molded Inductor 3A 60mOhm Nonstandard | |
| 3.3µH Shielded Molded Inductor 3A 92mOhm Max 2-SMD, J-Lead | |
| 3.3µH Shielded Multilayer Inductor 1.1A 312mOhm Max 1008 (2520 Metric) | |
| 3.3µH Shielded Multilayer Inductor 1.1A 312mOhm Max Nonstandard | |
| 3.3µH Shielded Multilayer Inductor 1.2A 125mOhm Max Nonstandard | |
| 3.3µH Shielded Multilayer Inductor 1.2A 150mOhm Max 0806 (2016 Metric) | |
| 3.3µH Shielded Multilayer Inductor 1.6A 228mOhm Max 1008 (2520 Metric) | |
| 3.3µH Shielded Multilayer Inductor 1.8A 126mOhm Max 1008 (2520 Metric) | |
| 3.3µH Shielded Multilayer Inductor 900mA 250mOhm Max 0805 (2012 Metric) | |
| 3.3µH Shielded Wirewound Inductor 2.2A 115mOhm 1816 (4540 Metric) | |
| 3.3µH Shielded Wirewound Inductor 2.6A 76mOhm Nonstandard | |
| 3.3µH Shielded Wirewound Inductor 3.3A 49mOhm 1816 (4540 Metric) | |
| 3.3µH Shielded Wirewound Inductor 3.3A 85mOhm Max Nonstandard, 2 Lead | |
| 3.3µH Shielded Wirewound Inductor 3A 60mOhm Nonstandard | |
| 3.3µH Shielded Wirewound Inductor 3A 92mOhm Max 2-SMD | |
| 3.3µH Shielded Wirewound Inductor 4.1A 64.2mOhm Max Nonstandard | |
| 3.3µH Shielded Wirewound Inductor 4A 61.5mOhm Max Nonstandard | |
| 3.3µH Shielded Wirewound Inductor 5.5A 42.8mOhm Max Nonstandard | |
| 3.3µH Shielded Wirewound Inductor 5.7A 30mOhm Max 2-SMD, J-Lead | |
| 3.3µH Shielded Wirewound Inductor 6.5A 30mOhm Max Nonstandard | |
| 3.3µH Shielded Wirewound Inductor 6.8A 30.3mOhm Max Nonstandard | |
| 3.3µH Shielded Wirewound Inductor 6A 33.8mOhm Max Nonstandard | |
| 3.3µH Shielded Wirewound Inductor 7.8A 19mOhm Max Nonstandard | |
| 3.3µH Shielded Wirewound Inductor 8.7A 18.9mOhm Max Nonstandard | |
| 3.3µH Shielded Wirewound Inductor 8.8A 14mOhm Max 2-SMD, J-Lead | |
| 3.3µH Unshielded Molded Inductor 10.1A 11.5mOhm 2-SMD | |
| 3.3µH Unshielded Molded Inductor 12.5A 8mOhm 2-SMD, J-Lead | |
| 3.3µH Unshielded Molded Inductor 16A 5.5mOhm 2-SMD, J-Lead | |
| 3.3µH Unshielded Molded Inductor 2.5A 121mOhm 2-SMD, J-Lead | |
| 3.3µH Unshielded Molded Inductor 2A 121mOhm 2-SMD, J-Lead | |
| 3.3µH Unshielded Molded Inductor 4.4A 34.5mOhm 2-SMD | |
| 33µH Shielded Inductor 2.6A 140mOhm Nonstandard | |
| 330nH Shielded Molded Inductor 10A 9mOhm Max 2-SMD, J-Lead | |
| 330nH Shielded Molded Inductor 4.4A 28mOhm Max Nonstandard | |
| 330nH Shielded Molded Inductor 9.5A 6mOhm Max Nonstandard | |
| 330nH Shielded Molded Inductor 9.5A 8.5mOhm Max 2-SMD, J-Lead | |
| 330nH Shielded Wirewound Inductor 10.3A 7.3mOhm Max Nonstandard | |
| 330nH Shielded Wirewound Inductor 12.7A 6.1mOhm Max Nonstandard | |
| 330nH Shielded Wirewound Inductor 13.4A 6.2mOhm Max Nonstandard | |
| 330nH Shielded Wirewound Inductor 16A 5.2mOhm Max Nonstandard | |
| 330nH Shielded Wirewound Inductor 17.2A 4.2mOhm Max Nonstandard | |
| 330nH Shielded Wirewound Inductor 21.1A 3.2mOhm Max Nonstandard | |
| 330nH Shielded Wirewound Inductor 4.4A 28mOhm Nonstandard | |
| 330nH Shielded Wirewound Inductor 7.5A 13.5mOhm Max Nonstandard, 2 Lead | |
| 330nH Shielded Wirewound Inductor 9.5A 6mOhm 1816 (4540 Metric) | |
| 330nH Shielded Wirewound Inductor 9.5A 9Ohm Max Nonstandard, 2 Lead | |
| 330nH Unshielded Molded Inductor 6.4A 13.5mOhm 2-SMD, J-Lead | |
| 4.7µH Semi-Shielded Inductor 1.6A 165mOhm Nonstandard, 2 Lead | |
| 4.7µH Semi-Shielded Inductor 2.6A 63mOhm Nonstandard, 2 Lead | |
| 4.7µH Semi-Shielded Inductor 4.3A 33mOhm Nonstandard, 2 Lead | |
| 4.7µH Semi-Shielded Inductor 5.2A 23mOhm Nonstandard, 2 Lead | |
| 4.7µH Shielded Inductor 1.22A 262mOhm Max 1008 (2520 Metric) | |
| 4.7µH Shielded Inductor 1.4A 235mOhm Max 1008 (2520 Metric) | |
| 4.7µH Shielded Inductor 6.3A 20mOhm Nonstandard | |
| 4.7µH Shielded Molded Inductor 1.22A 262mOhm Max 1008 (2520 Metric) | |
| 4.7µH Shielded Molded Inductor 1.4A 235mOhm Max 1008 (2520 Metric) | |
| 4.7µH Shielded Molded Inductor 1.8A 180mOhm Max Nonstandard | |
| 4.7µH Shielded Molded Inductor 1.8A 210mOhm Max 2-SMD, J-Lead | |
| 4.7µH Shielded Molded Inductor 2.2A 105mOhm Nonstandard | |
| 4.7µH Shielded Molded Inductor 2.2A 130mOhm Max 2-SMD, J-Lead | |
| 4.7µH Shielded Molded Inductor 2.3A 92mOhm Nonstandard | |
| 4.7µH Shielded Molded Inductor 2.7A 118mOhm Max 2-SMD, J-Lead | |
| 4.7µH Shielded Molded Inductor 2.9A 67mOhm Nonstandard | |
| 4.7µH Shielded Multilayer Inductor 1.1A 137mOhm Max Nonstandard | |
| 4.7µH Shielded Multilayer Inductor 1.1A 175mOhm Max 0806 (2016 Metric) | |
| 4.7µH Shielded Multilayer Inductor 1.4A 288mOhm Max 1008 (2520 Metric) | |
| 4.7µH Shielded Multilayer Inductor 1.6A 180mOhm Max 1008 (2520 Metric) | |
| 4.7µH Shielded Multilayer Inductor 1A 225mOhm Max 1008 (2520 Metric) | |
| 4.7µH Shielded Multilayer Inductor 750mA 500mOhm Max 0805 (2012 Metric) | |
| 4.7µH Shielded Multilayer Inductor 800mA 312mOhm Max 0805 (2012 Metric) | |
| 4.7µH Shielded Multilayer Inductor 900mA 475mOhm Max Nonstandard | |
| 4.7µH Shielded Multilayer Inductor 900mA 500mOhm Max 1008 (2520 Metric) | |
| 4.7µH Shielded Wirewound Inductor 1.8A 180mOhm 1816 (4540 Metric) | |
| 4.7µH Shielded Wirewound Inductor 1.8A 210mOhm Max Nonstandard, 2 Lead | |
| 4.7µH Shielded Wirewound Inductor 2.2A 105mOhm Nonstandard | |
| 4.7µH Shielded Wirewound Inductor 2.2A 130mOhm Max Nonstandard, 2 Lead | |
| 4.7µH Shielded Wirewound Inductor 2.3A 92mOhm Nonstandard | |
| 4.7µH Shielded Wirewound Inductor 2.7A 118mOhm Max Nonstandard, 2 Lead | |
| 4.7µH Shielded Wirewound Inductor 2.9A 67mOhm 1816 (4540 Metric) | |
| 4.7µH Shielded Wirewound Inductor 3.4A 83.4mOhm Max Nonstandard | |
| 4.7µH Shielded Wirewound Inductor 3.4A 96.6mOhm Max Nonstandard | |
| 4.7µH Shielded Wirewound Inductor 3A 50mOhm Nonstandard | |
| 4.7µH Shielded Wirewound Inductor 4.6A 62.2mOhm Max Nonstandard | |
| 4.7µH Shielded Wirewound Inductor 4.9A 50.6mOhm Max Nonstandard | |
| 4.7µH Shielded Wirewound Inductor 5.5A 41mOhm Max Nonstandard | |
| 4.7µH Shielded Wirewound Inductor 5.8A 33mOhm Max Nonstandard | |
| 4.7µH Shielded Wirewound Inductor 5A 41mOhm Max 2-SMD, J-Lead | |
| 4.7µH Shielded Wirewound Inductor 6.2A 36.7mOhm Max Nonstandard | |
| 4.7µH Shielded Wirewound Inductor 8A 19mOhm Max 2-SMD, J-Lead | |
| 4.7µH Unshielded Molded Inductor 1.5A 215mOhm 2-SMD, J-Lead | |
| 4.7µH Unshielded Molded Inductor 10A 12mOhm 2-SMD | |
| 4.7µH Unshielded Molded Inductor 11.5A 9.5mOhm 2-SMD, J-Lead | |
| 4.7µH Unshielded Molded Inductor 14A 7mOhm 2-SMD, J-Lead | |
| 4.7µH Unshielded Molded Inductor 2A 173mOhm 2-SMD, J-Lead | |
| 4.7µH Unshielded Molded Inductor 3.65A 52.2mOhm 2-SMD | |
| 4.7µH Unshielded Molded Inductor 5.3A 33mOhm 2-SMD | |
| 4.7µH Unshielded Molded Inductor 7.5A 16.5mOhm 2-SMD | |
| 450nH Shielded Molded Inductor 8.1A 8.2mOhm Max Nonstandard | |
| 450nH Shielded Wirewound Inductor 8.1A 8.2mOhm 1816 (4540 Metric) | |
| 47µH Shielded Inductor 2.1A 175mOhm Nonstandard | |
| 470nH Semi-Shielded Inductor 4.5A 20mOhm Nonstandard, 2 Lead | |
| 470nH Semi-Shielded Inductor 8A 7.3mOhm Nonstandard, 2 Lead | |
| 470nH Shielded Inductor 4.4A 25mOhm Max 1008 (2520 Metric) | |
| 470nH Shielded Inductor 4.5A 31mOhm Max 0806 (2016 Metric) | |
| 470nH Shielded Inductor 4.9A 23mOhm Max 1008 (2520 Metric) | |
| 470nH Shielded Molded Inductor 4.4A 25mOhm Max 1008 (2520 Metric) | |
| 470nH Shielded Molded Inductor 4.9A 23mOhm Max 1008 (2520 Metric) | |
| 470nH Shielded Molded Inductor 5.2A 20mOhm Max Nonstandard | |
| 470nH Shielded Molded Inductor 5.6A 23mOhm Max 2-SMD, J-Lead | |
| 470nH Shielded Molded Inductor 5.8A 10.3mOhm Nonstandard | |
| 470nH Shielded Molded Inductor 6.4A 13mOhm Nonstandard | |
| 470nH Shielded Molded Inductor 7.8A 14mOhm Max 2-SMD, J-Lead | |
| 470nH Shielded Molded Inductor 8.5A 13mOhm Max 2-SMD, J-Lead | |
| 470nH Shielded Multilayer Inductor 1.5A 100mOhm Max 0805 (2012 Metric) | |
| 470nH Shielded Multilayer Inductor 1.5A 100mOhm Max 0806 (2016 Metric) | |
| 470nH Shielded Multilayer Inductor 1.8A 50mOhm Max Nonstandard | |
| 470nH Shielded Multilayer Inductor 4.1A 34mOhm Max 1008 (2520 Metric) | |
| 470nH Shielded Multilayer Inductor 4.5A 24mOhm Max 1008 (2520 Metric) | |
| 470nH Shielded Wirewound Inductor 10.7A 8.5mOhm Max Nonstandard | |
| 470nH Shielded Wirewound Inductor 12A 7.8mOhm Max Nonstandard | |
| 470nH Shielded Wirewound Inductor 13.8A 6.9mOhm Max Nonstandard | |
| 470nH Shielded Wirewound Inductor 15.4A 5.2mOhm Max Nonstandard | |
| 470nH Shielded Wirewound Inductor 15.8A 5mOhm Max Nonstandard | |
| 470nH Shielded Wirewound Inductor 18.7A 4mOhm Max Nonstandard | |
| 470nH Shielded Wirewound Inductor 5.2A 20mOhm Nonstandard | |
| 470nH Shielded Wirewound Inductor 5.6A 23mOhm Max Nonstandard, 2 Lead | |
| 470nH Shielded Wirewound Inductor 5.8A 10.3mOhm Nonstandard | |
| 470nH Shielded Wirewound Inductor 6.4A 13mOhm Nonstandard | |
| 470nH Shielded Wirewound Inductor 7.5A 14mOhm Max Nonstandard, 2 Lead | |
| 470nH Shielded Wirewound Inductor 7.8A 14mOhm Max Nonstandard, 2 Lead | |
| 470nH Shielded Wirewound Inductor Nonstandard | |
| 470nH Unshielded Molded Inductor 25A 1.25mOhm 2-SMD, J-Lead | |
| 470nH Unshielded Molded Inductor 33A 0.89mOhm 2-SMD, J-Lead | |
| 470nH Unshielded Molded Inductor 4.4A 27mOhm 2-SMD, J-Lead | |
| 470nH Unshielded Molded Inductor 5.5A 19mOhm 2-SMD, J-Lead | |
| 5.6µH Shielded Multilayer Inductor 1.5A 240mOhm Max 1008 (2520 Metric) | |
| 5.6µH Unshielded Molded Inductor 1.8A 209mOhm 2-SMD, J-Lead | |
| 5.6µH Unshielded Molded Inductor 13A 8.6mOhm 2-SMD, J-Lead | |
| 5.6µH Unshielded Molded Inductor 2.45A 97mOhm Nonstandard | |
| 5.6µH Unshielded Molded Inductor 6.8A 20mOhm 2-SMD | |
| 5.6µH Unshielded Molded Inductor 7A 19mOhm 2-SMD | |
| 5.6µH Unshielded Molded Inductor 9.4A 13mOhm 2-SMD | |
| 5.6µH Unshielded Molded Inductor 9.8A 13mOhm 2-SMD, J-Lead | |
| 560nH Shielded Molded Inductor 7.5A 14mOhm Max 2-SMD, J-Lead | |
| 560nH Shielded Molded Inductor 8A 15mOhm Max 2-SMD, J-Lead | |
| 560nH Shielded Multilayer Inductor 1.3A 135mOhm Max 0805 (2012 Metric) | |
| 560nH Shielded Wirewound Inductor 7A 16mOhm Max Nonstandard, 2 Lead | |
| 560nH Unshielded Molded Inductor 13.2A 3.92mOhm 2-SMD | |
| 6.8µH Semi-Shielded Inductor 2.4A 83mOhm Nonstandard, 2 Lead | |
| 6.8µH Semi-Shielded Inductor 3.5A 45mOhm Nonstandard, 2 Lead | |
| 6.8µH Semi-Shielded Inductor 4.4A 33mOhm Nonstandard, 2 Lead | |
| 6.8µH Shielded Molded Inductor 1.5A 250mOhm Max Nonstandard | |
| 6.8µH Shielded Molded Inductor 1.8A 158mOhm Max Nonstandard | |
| 6.8µH Shielded Molded Inductor 2.4A 91mOhm Max Nonstandard | |
| 6.8µH Shielded Molded Inductor 2A 120mOhm Max Nonstandard | |
| 6.8µH Shielded Molded Inductor 2A 192mOhm Max 2-SMD, J-Lead | |
| 6.8µH Shielded Molded Inductor 2A 207mOhm Max 2-SMD, J-Lead | |
| 6.8µH Shielded Multilayer Inductor 1.2A 212mOhm Max 0806 (2016 Metric) | |
| 6.8µH Shielded Multilayer Inductor 1.3A 360mOhm Max 1008 (2520 Metric) | |
| 6.8µH Shielded Multilayer Inductor 1A 375mOhm Max 0805 (2012 Metric) | |
| 6.8µH Shielded Multilayer Inductor 750mA 562mOhm Max Nonstandard | |
| 6.8µH Shielded Multilayer Inductor 800mA 625mOhm Max 1008 (2520 Metric) | |
| 6.8µH Shielded Wirewound Inductor 1.5A 250mOhm 1816 (4540 Metric) | |
| 6.8µH Shielded Wirewound Inductor 1.8A 158mOhm 1816 (4540 Metric) | |
| 6.8µH Shielded Wirewound Inductor 2.4A 175mOhm Max Nonstandard, 2 Lead | |
| 6.8µH Shielded Wirewound Inductor 2.4A 91mOhm 1816 (4540 Metric) | |
| 6.8µH Shielded Wirewound Inductor 2.9A 130.5mOhm Max Nonstandard | |
| 6.8µH Shielded Wirewound Inductor 2A 120mOhm Nonstandard | |
| 6.8µH Shielded Wirewound Inductor 2A 207mOhm Max Nonstandard, 2 Lead | |
| 6.8µH Shielded Wirewound Inductor 3.5A 107.8mOhm Max Nonstandard | |
| 6.8µH Shielded Wirewound Inductor 4.3A 67.4mOhm Max Nonstandard | |
| 6.8µH Shielded Wirewound Inductor 5.2A 50.9mOhm Max Nonstandard | |
| 6.8µH Unshielded Molded Inductor 1.4A 280mOhm 2-SMD, J-Lead | |
| 6.8µH Unshielded Molded Inductor 1.65A 250mOhm 2-SMD, J-Lead | |
| 6.8µH Unshielded Molded Inductor 12A 9.9mOhm 2-SMD, J-Lead | |
| 6.8µH Unshielded Molded Inductor 2.2A 129mOhm Nonstandard | |
| 6.8µH Unshielded Molded Inductor 6.1A 25mOhm 2-SMD | |
| 6.8µH Unshielded Molded Inductor 8.5A 16mOhm 2-SMD | |
| 6.8µH Unshielded Molded Inductor 9A 15mOhm 2-SMD, J-Lead | |
| 680nH Semi-Shielded Inductor 3.9A 28mOhm Nonstandard, 2 Lead | |
| 680nH Shielded Inductor 3.4A 35mOhm Max 1008 (2520 Metric) | |
| 680nH Shielded Molded Inductor 3.3A 51mOhm Max Nonstandard | |
| 680nH Shielded Molded Inductor 3.4A 35mOhm Max 1008 (2520 Metric) | |
| 680nH Shielded Molded Inductor 4.5A 33.5mOhm Max 2-SMD, J-Lead | |
| 680nH Shielded Molded Inductor 6.8A 19mOhm Max 2-SMD, J-Lead | |
| 680nH Shielded Molded Inductor 7.5A 16mOhm Max 2-SMD, J-Lead | |
| 680nH Shielded Wirewound Inductor 12.6A 7.8mOhm Max Nonstandard | |
| 680nH Shielded Wirewound Inductor 12.6A 8.2mOhm Max Nonstandard | |
| 680nH Shielded Wirewound Inductor 15.1A 6.2mOhm Max Nonstandard | |
| 680nH Shielded Wirewound Inductor 3.3A 51mOhm Nonstandard | |
| 680nH Shielded Wirewound Inductor 4.5A 33.5mOhm Max Nonstandard, 2 Lead | |
| 680nH Shielded Wirewound Inductor 7A 18mOhm Max Nonstandard, 2 Lead | |
| 680nH Shielded Wirewound Inductor 8.8A 12.7mOhm Max Nonstandard | |
| 680nH Shielded Wirewound Inductor 9.5A 12.2mOhm Max Nonstandard | |
| 680nH Unshielded Molded Inductor 23A 1.75mOhm 2-SMD, J-Lead | |
| 680nH Unshielded Molded Inductor 29A 1.25mOhm 2-SMD, J-Lead | |
| 680nH Unshielded Molded Inductor 3.5A 41mOhm 2-SMD, J-Lead | |
| 680nH Unshielded Molded Inductor 4.7A 26mOhm 2-SMD, J-Lead | |
| 680nH Unshielded Molded Inductor 5.15A 26mOhm 2-SMD, J-Lead | |
| 8.2µH Semi-Shielded Inductor 4A 39mOhm Nonstandard, 2 Lead | |
| 8.2µH Unshielded Molded Inductor 1.4A 345mOhm 2-SMD, J-Lead | |
| 8.2µH Unshielded Molded Inductor 11.5A 12.5mOhm 2-SMD, J-Lead | |
| 8.2µH Unshielded Molded Inductor 2.1A 136mOhm Nonstandard | |
| 8.2µH Unshielded Molded Inductor 5.8A 28mOhm 2-SMD | |
| 8.2µH Unshielded Molded Inductor 8A 19mOhm 2-SMD | |
| 820nH Unshielded Molded Inductor 16.9A 3.9mOhm 2-SMD | |
| 820nH Unshielded Molded Inductor 27A 1.3mOhm 2-SMD, J-Lead | |
| 820nH Unshielded Molded Inductor 4.7A 28mOhm 2-SMD, J-Lead | |
| 900nH Shielded Multilayer Inductor 3.2A 60mOhm Max 1008 (2520 Metric) | |
| 90nH Shielded Molded Inductor 8A 8.5mOhm Nonstandard | |
| 90nH Shielded Wirewound Inductor 8A 8.5mOhm Nonstandard | |
| FIXED IND 1.2UH 6.5A 28 MOHM SMD | |
| FIXED IND 1.5UH 2.5A 85 MOHM SMD | |
| FIXED IND 1.5UH 3.3A 77 MOHM SMD | |
| FIXED IND 1.5UH 5.9A 21.7 MOHM | |
| FIXED IND 1.5UH 5A 30 MOHM SMD | |
| FIXED IND 100NH 16A 4.5 MOHM SMD | |
| FIXED IND 10UH 1.7A 281 MOHM SMD | |
| FIXED IND 15UH 1.5A 384 MOHM SMD | |
| FIXED IND 1UH 3.6A 52 MOHM SMD | |
| FIXED IND 1UH 3A 65 MOHM SMD | |
| FIXED IND 1UH 3A 99 MOHM SMD | |
| FIXED IND 1UH 4.1A 44 MOHM SMD | |
| FIXED IND 1UH 6.5A 24 MOHM SMD | |
| FIXED IND 2.2UH 2.1A 110 MOHM | |
| FIXED IND 2.2UH 2.8A 82 MOHM SMD | |
| FIXED IND 2.2UH 2.8A 87 MOHM SMD | |
| FIXED IND 2.2UH 2A 140 MOHM SMD | |
| FIXED IND 2.2UH 3.8A 48 MOHM SMD | |
| FIXED IND 220NH 11A 7.5 MOHM SMD | |
| FIXED IND 220NH 13A 6.6 MOHM SMD | |
| FIXED IND 22UH 1.43A 402 MOHM | |
| FIXED IND 3.3UH 1.6A 170 MOHM | |
| FIXED IND 3.3UH 1.8A 135 MOHM | |
| FIXED IND 3.3UH 3.3A 85 MOHM SMD | |
| FIXED IND 330NH 4.8A 20 MOHM SMD | |
| FIXED IND 330NH 4A 26 MOHM SMD | |
| FIXED IND 330NH 5.1A 19 MOHM SMD | |
| FIXED IND 330NH 6.2A 20 MOHM SMD | |
| FIXED IND 330NH 9.5A 9 MOHM SMD | |
| FIXED IND 33UH 1.1A 400 MOHM SMD | |
| FIXED IND 4.7UH 1.4A 235 MOHM | |
| FIXED IND 4.7UH 1.55A 262 MOHM | |
| FIXED IND 4.7UH 1.8A 205 MOHM | |
| FIXED IND 4.7UH 2.7A 118 MOHM | |
| FIXED IND 470NH 4.4A 25 MOHM SMD | |
| FIXED IND 470NH 4A 33 MOHM SMD | |
| FIXED IND 470NH 6A 23 MOHM SMD | |
| FIXED IND 470NH 8.5A 13 MOHM SMD | |
| FIXED IND 47UH 900MA 540 MOHM | |
| FIXED IND 560NH 8A 15 MOHM SMD | |
| FIXED IND 6.8UH 2A 192 MOHM SMD | |
| FIXED IND 680NH 3.1A 44 MOHM SMD | |
| FIXED IND 680NH 5A 35 MOHM SMD | |
| FIXED IND 680NH 6A 12 MOHM SMD | |
| FIXED IND 680NH 7.5A 16 MOHM SMD | |
| FIXED IND 680NH 7.9A 11.6 MOHM |
| << Prev | Next >> |