TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLF2012DR27JTD25

Description
270nH Shielded Multilayer Inductor 250mA 350mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
270nH Shielded Multilayer Inductor 250mA 350mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16997-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16997-2-ND
Fixed Inductors 445-16997-2-ND
270nH Shielded Multilayer Inductor 250mA 350mOhm Max 0805 (2012 Metric)

270nH Shielded Multilayer Inductor 250mA 350mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16997-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16997-6-ND
Fixed Inductors 445-16997-6-ND
270nH Shielded Multilayer Inductor 250mA 350mOhm Max 0805 (2012 Metric)

270nH Shielded Multilayer Inductor 250mA 350mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16997-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16997-1-ND
Fixed Inductors 445-16997-1-ND
270nH Shielded Multilayer Inductor 250mA 350mOhm Max 0805 (2012 Metric)

270nH Shielded Multilayer Inductor 250mA 350mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLF2012DR27JTD25
Inductors/Coils/Transformers >> Inductors (SMD) MLF2012DR27JTD25
250mA 270nH ±5% 180mΩ 0805 Inductors (SMD) ROHS

250mA 270nH ±5% 180mΩ 0805 Inductors (SMD) ROHS

Supplier's Site Datasheet
Inductor, Aec-Q200, 0.27Uh, 220Mhz, 0805 Rohs Compliant Tdk - 69AH1212 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.27Uh, 220Mhz, 0805 Rohs Compliant Tdk
69AH1212
Inductor, Aec-Q200, 0.27Uh, 220Mhz, 0805 Rohs Compliant Tdk 69AH1212
INDUCTOR, AEC-Q200, 0.27UH, 220MHZ, 0805 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 0.27UH, 220MHZ, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - MLF2012DR27JTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF2012DR27JTD25
Fixed Inductors MLF2012DR27JTD25
FIXED IND 270NH 250MA 350MOHM SM

FIXED IND 270NH 250MA 350MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16997-2-ND MLF2012DR27JTD25 69AH1212 MLF2012DR27JTD25
Product Name Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD) Inductor, Aec-Q200, 0.27Uh, 220Mhz, 0805 Rohs Compliant Tdk Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-15N 0402CT-15NXJRW , 0402CT-15NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2825-033 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5000 to 100 microH
View Details
2 suppliers
Fixed Inductors - 486-5709-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details