TDK U.S.A. Corporation 200MA 500MOHM Inductor and Choke MLF2012DR47MT000

Description
FIXED IND 470NH 200MA 500MOHM SM Product overview: MLF2012DR47MT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR47MT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470NH 200MA 500MOHM SM Product overview: MLF2012DR47MT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR47MT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200MA 500MOHM Inductor and Choke - 71-MLF2012DR47MT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MA 500MOHM Inductor and Choke
71-MLF2012DR47MT000
200MA 500MOHM Inductor and Choke 71-MLF2012DR47MT000
FIXED IND 470NH 200MA 500MOHM SM Product overview: MLF2012DR47MT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR47MT000 can be used for catalog matching and distributor lookup.

FIXED IND 470NH 200MA 500MOHM SM Product overview: MLF2012DR47MT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR47MT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-MLF2012DR47MT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470NH 200MA 500 MOHM

FIXED IND 470NH 200MA 500 MOHM

Buy Now Datasheet
Fixed Inductors - 445-MLF2012DR47MT000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470NH 200MA 500 MOHM

FIXED IND 470NH 200MA 500 MOHM

Buy Now Datasheet
Fixed Inductors - 445-MLF2012DR47MT000TR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Multilayer Inductor 200mA 500mOhm Max 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 200mA 500mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLF2012DR47MT000 445-MLF2012DR47MT000DKR-ND
Product Name 200MA 500MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Inductance Range 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-510 0201AF-510XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Surface Mount Inductors - 1678493 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details