TDK U.S.A. Corporation Fixed Inductors MLF2012K390KTD25

Description
39µH Shielded Multilayer Inductor 4mA 2.4Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
39µH Shielded Multilayer Inductor 4mA 2.4Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLF2012K390KTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLF2012K390KTD25-ND
Fixed Inductors MLF2012K390KTD25-ND
39µH Shielded Multilayer Inductor 4mA 2.4Ohm Max 0805 (2012 Metric)

39µH Shielded Multilayer Inductor 4mA 2.4Ohm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLF2012K390KTD25-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Inductance Choke, 3-phase - DKLP-3 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 4000 to 50000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-N80 0402DC-N80XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details