TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLF2012DR68JTD25

Description
680nH Shielded Multilayer Inductor 150mA 600mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
680nH Shielded Multilayer Inductor 150mA 600mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-17012-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17012-6-ND
Fixed Inductors 445-17012-6-ND
680nH Shielded Multilayer Inductor 150mA 600mOhm Max 0805 (2012 Metric)

680nH Shielded Multilayer Inductor 150mA 600mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17012-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17012-1-ND
Fixed Inductors 445-17012-1-ND
680nH Shielded Multilayer Inductor 150mA 600mOhm Max 0805 (2012 Metric)

680nH Shielded Multilayer Inductor 150mA 600mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17012-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17012-2-ND
Fixed Inductors 445-17012-2-ND
680nH Shielded Multilayer Inductor 150mA 600mOhm Max 0805 (2012 Metric)

680nH Shielded Multilayer Inductor 150mA 600mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
150MA 600MOHM Inductor and Choke - 71-MLF2012DR68JTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150MA 600MOHM Inductor and Choke
71-MLF2012DR68JTD25
150MA 600MOHM Inductor and Choke 71-MLF2012DR68JTD25
FIXED IND 680NH 150MA 600MOHM SM Product overview: MLF2012DR68JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR68JTD25 can be used for catalog matching and distributor lookup.

FIXED IND 680NH 150MA 600MOHM SM Product overview: MLF2012DR68JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR68JTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Aec-Q200, 0.68Uh, 140Mhz, 0805 Rohs Compliant Tdk - 69AH1218 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.68Uh, 140Mhz, 0805 Rohs Compliant Tdk
69AH1218
Inductor, Aec-Q200, 0.68Uh, 140Mhz, 0805 Rohs Compliant Tdk 69AH1218
INDUCTOR, AEC-Q200, 0.68UH, 140MHZ, 0805 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 0.68UH, 140MHZ, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-17012-6-ND 71-MLF2012DR68JTD25 69AH1218
Product Name Fixed Inductors 150MA 600MOHM Inductor and Choke Inductor, Aec-Q200, 0.68Uh, 140Mhz, 0805 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-12N 0302CS-12NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 237-2282-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-DKFP-D22D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details