TDK U.S.A. Corporation Fixed Inductors - MLG0402Q10NHT000 MLG0402Q10NHT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 1077765-MLG0402Q10NH T000 Packaging: Reel - TR Type: Multilayer Current Rating: 140mA Inductance: 10nH Height - Seated (Max): 0.009" (0.23mm) Mounting: SMD (SMT) Tolerance: ±3% Material - Core: Non-Magnetic Q @ Freq: 3 @ 100MHz Frequency - Self Resonant: 4GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.1 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 01005 (0402 Metric) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1077765-MLG0402Q10NH T000 Packaging: Reel - TR Type: Multilayer Current Rating: 140mA Inductance: 10nH Height - Seated (Max): 0.009" (0.23mm) Mounting: SMD (SMT) Tolerance: ±3% Material - Core: Non-Magnetic Q @ Freq: 3 @ 100MHz Frequency - Self Resonant: 4GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.1 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 01005 (0402 Metric) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLG0402Q10NHT000
1077765-MLG0402Q10NHT000
Fixed Inductors - MLG0402Q10NHT000 1077765-MLG0402Q10NHT000
Manufacturer: TDK Corporation Win Source Part Number: 1077765-MLG0402Q10NH T000 Packaging: Reel - TR Type: Multilayer Current Rating: 140mA Inductance: 10nH Height - Seated (Max): 0.009" (0.23mm) Mounting: SMD (SMT) Tolerance: ±3% Material - Core: Non-Magnetic Q @ Freq: 3 @ 100MHz Frequency - Self Resonant: 4GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.1 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 01005 (0402 Metric) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1077765-MLG0402Q10NHT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 140mA
Inductance: 10nH
Height - Seated (Max): 0.009" (0.23mm)
Mounting: SMD (SMT)
Tolerance: ±3%
Material - Core: Non-Magnetic
Q @ Freq: 3 @ 100MHz
Frequency - Self Resonant: 4GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.1 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 01005 (0402 Metric)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 140MA 2.1 OHM Inductor and Choke - 71-MLG0402Q10NHT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 140MA 2.1 OHM Inductor and Choke
71-MLG0402Q10NHT000
SMD 140MA 2.1 OHM Inductor and Choke 71-MLG0402Q10NHT000
FIXED IND 10NH 140MA 2.1 OHM SMD Product overview: MLG0402Q10NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 140MA, 2.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 140MA, 2.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0402Q10NHT000 can be used for catalog matching and distributor lookup.

FIXED IND 10NH 140MA 2.1 OHM SMD Product overview: MLG0402Q10NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 140MA, 2.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 140MA, 2.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0402Q10NHT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLG0402Q10NHT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0402Q10NHT000-ND
Fixed Inductors MLG0402Q10NHT000-ND
10nH Unshielded Multilayer Inductor 140mA 2.1Ohm Max 01005 (0402 Metric)

10nH Unshielded Multilayer Inductor 140mA 2.1Ohm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1077765-MLG0402Q10NHT000 71-MLG0402Q10NHT000 MLG0402Q10NHT000-ND
Product Name Fixed Inductors - MLG0402Q10NHT000 SMD 140MA 2.1 OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Multilayer Multilayer Multilayer
Application RF Choke
Inductance Range 0.0100 microH 0.0100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2BPTTE101P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0402FL (1005) Series Wirewound Ferrite Beads - 0402FL-200 0402FL-200XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details