FIXED IND 10UH 15MA 800 MOHM SMD Product overview: MLF2012E100JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 15MA, 800 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 15MA, 800 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012E100JT000 can be used for catalog matching and distributor lookup.
FIXED IND 10UH 15MA 800 MOHM SMD
10µH Shielded Multilayer Inductor 15mA 800mOhm Max 0805 (2012 Metric)
10µH Shielded Multilayer Inductor 15mA 800mOhm Max 0805 (2012 Metric)
FIXED IND 10UH 15MA 800 MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLF2012E100JT000 | 445-MLF2012E100JT000DKR-ND | MLF2012E100JT000 |
| Product Name | SMD 10UH 15MA 800 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Multilayer | Multilayer | Multilayer; Multilayer |
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite |
| Inductance Range | 10 microH | 10 microH |