TDK U.S.A. Corporation Fixed Inductors MLF2012DR82MTD25

Description
820nH Shielded Multilayer Inductor 150mA 650mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
820nH Shielded Multilayer Inductor 150mA 650mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-17017-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17017-1-ND
Fixed Inductors 445-17017-1-ND
820nH Shielded Multilayer Inductor 150mA 650mOhm Max 0805 (2012 Metric)

820nH Shielded Multilayer Inductor 150mA 650mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17017-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17017-6-ND
Fixed Inductors 445-17017-6-ND
820nH Shielded Multilayer Inductor 150mA 650mOhm Max 0805 (2012 Metric)

820nH Shielded Multilayer Inductor 150mA 650mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17017-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17017-2-ND
Fixed Inductors 445-17017-2-ND
820nH Shielded Multilayer Inductor 150mA 650mOhm Max 0805 (2012 Metric)

820nH Shielded Multilayer Inductor 150mA 650mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-17017-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-27NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J123JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Ferrite Beads and Chips - 2019-CZP2BFTTE500PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0250 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers