TDK U.S.A. Corporation Fixed Inductors MLF2012A2R2KTD25

Description
2.2µH Shielded Multilayer Inductor 50mA 500mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Multilayer Inductor 50mA 500mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-173933-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173933-6-ND
Fixed Inductors 445-173933-6-ND
2.2µH Shielded Multilayer Inductor 50mA 500mOhm Max 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 50mA 500mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173933-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173933-2-ND
Fixed Inductors 445-173933-2-ND
2.2µH Shielded Multilayer Inductor 50mA 500mOhm Max 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 50mA 500mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173933-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173933-1-ND
Fixed Inductors 445-173933-1-ND
2.2µH Shielded Multilayer Inductor 50mA 500mOhm Max 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 50mA 500mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-173933-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J154JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Automotive 0.068uH 250MHz 0.1A Inductor and Choke - 71-0402CS-68NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0680 microH
Inductance Tolerance 2 (+/- %)
View Details
Surface Mount Inductors - 2125996 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2700 microH
Q Factor 30
View Details