TDK U.S.A. Corporation Fixed Inductors MLF2012C820KTD25

Description
82µH Shielded Multilayer Inductor 2mA 3Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
82µH Shielded Multilayer Inductor 2mA 3Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-173945-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173945-1-ND
Fixed Inductors 445-173945-1-ND
82µH Shielded Multilayer Inductor 2mA 3Ohm Max 0805 (2012 Metric)

82µH Shielded Multilayer Inductor 2mA 3Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173945-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173945-2-ND
Fixed Inductors 445-173945-2-ND
82µH Shielded Multilayer Inductor 2mA 3Ohm Max 0805 (2012 Metric)

82µH Shielded Multilayer Inductor 2mA 3Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173945-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173945-6-ND
Fixed Inductors 445-173945-6-ND
82µH Shielded Multilayer Inductor 2mA 3Ohm Max 0805 (2012 Metric)

82µH Shielded Multilayer Inductor 2mA 3Ohm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-173945-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N3 0201DS-8N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - RC-10-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Common Mode Chokes - 486-DKFP-B21B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details