FIXED IND 270NH 250MA 350MOHM SM Product overview: MLF2012DR27JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR27JT000 can be used for catalog matching and distributor lookup.
270nH Shielded Multilayer Inductor 250mA 350mOhm Max 0805 (2012 Metric)
FIXED IND 270NH 250MA 350 MOHM
FIXED IND 270NH 250MA 350 MOHM
Manufacturer: TDK Corporation
Win Source Part Number: 1077750-MLF2012DR27J
Packaging: Reel - TR
Type: Multilayer
Current Rating: 250mA
Inductance: 270nH
Height - Seated (Max): 0.041" (1.05mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 20 @ 25MHz
Frequency - Self Resonant: 220MHz
Frequency - Test: 25MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 350 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLF2012DR27JT000 | 445-MLF2012DR27JT000TR-ND | 1077750-MLF2012DR27JT000 |
| Product Name | 250MA 350MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - MLF2012DR27JT000 |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Multilayer | Multilayer | Standard; Multilayer |
| Core Material | Ferrite | Ferrite | Ferrite |
| Inductance Range | 0.2700 microH | 0.2700 microH |