TDK U.S.A. Corporation Fixed Inductors MLG0603P0N6CTD25

Description
0.6nH Unshielded Multilayer Inductor 1A 60mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.6nH Unshielded Multilayer Inductor 1A 60mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-173951-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173951-6-ND
Fixed Inductors 445-173951-6-ND
0.6nH Unshielded Multilayer Inductor 1A 60mOhm Max 0201 (0603 Metric)

0.6nH Unshielded Multilayer Inductor 1A 60mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173951-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173951-1-ND
Fixed Inductors 445-173951-1-ND
0.6nH Unshielded Multilayer Inductor 1A 60mOhm Max 0201 (0603 Metric)

0.6nH Unshielded Multilayer Inductor 1A 60mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173951-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173951-2-ND
Fixed Inductors 445-173951-2-ND
0.6nH Unshielded Multilayer Inductor 1A 60mOhm Max 0201 (0603 Metric)

0.6nH Unshielded Multilayer Inductor 1A 60mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-173951-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-33N 0402CS-33NXJRW , 0402CS-33NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0017 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Dual 3000uH 40A 0.006Ohm Inductor and Choke - 839-DKIP-0233-4003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers