TDK U.S.A. Corporation Fixed Inductors MLF2012D68NMTD25

Description
68nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
68nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16980-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16980-6-ND
Fixed Inductors 445-16980-6-ND
68nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)

68nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16980-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16980-1-ND
Fixed Inductors 445-16980-1-ND
68nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)

68nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16980-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16980-2-ND
Fixed Inductors 445-16980-2-ND
68nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)

68nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Multilayer Inductor, 0.068Uh, 0.3A, 0805 Rohs Compliant Tdk - 50AJ4246 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 0.068Uh, 0.3A, 0805 Rohs Compliant Tdk
50AJ4246
Multilayer Inductor, 0.068Uh, 0.3A, 0805 Rohs Compliant Tdk 50AJ4246
MULTILAYER INDUCTOR, 0.068UH, 0.3A, 0805 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 0.068UH, 0.3A, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16980-6-ND 50AJ4246
Product Name Fixed Inductors Multilayer Inductor, 0.068Uh, 0.3A, 0805 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2182SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1911119P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.3500 ohms
Rated DC Current 1100 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-DKIH-3358-40D2-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details