TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLF2012A4R7JT000

Description
FIXED IND 4.7UH 30MA 700 MOHM
Request a Quote Datasheet
Description
FIXED IND 4.7UH 30MA 700 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLF2012A4R7JT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 30MA 700 MOHM

FIXED IND 4.7UH 30MA 700 MOHM

Buy Now Datasheet
Fixed Inductors - 445-MLF2012A4R7JT000CT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Multilayer Inductor 30mA 700mOhm Max 0805 (2012 Metric)

4.7µH Shielded Multilayer Inductor 30mA 700mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF2012A4R7JT000TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Multilayer Inductor 30mA 700mOhm Max 0805 (2012 Metric)

4.7µH Shielded Multilayer Inductor 30mA 700mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
SMD 4.7UH 30MA 700MOHM Inductor and Choke - 71-MLF2012A4R7JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 30MA 700MOHM Inductor and Choke
71-MLF2012A4R7JT000
SMD 4.7UH 30MA 700MOHM Inductor and Choke 71-MLF2012A4R7JT000
FIXED IND 4.7UH 30MA 700MOHM SMD Product overview: MLF2012A4R7JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 30MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 30MA, 700MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A4R7JT000 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 30MA 700MOHM SMD Product overview: MLF2012A4R7JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 30MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 30MA, 700MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A4R7JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLF2012A4R7JT000
1077738-MLF2012A4R7JT000
Fixed Inductors - MLF2012A4R7JT000 1077738-MLF2012A4R7JT000
Manufacturer: TDK Corporation Win Source Part Number: 1077738-MLF2012A4R7J T000 Packaging: Reel - TR Type: Multilayer Current Rating: 30mA Inductance: 4.7μH Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 45 @ 10MHz Frequency - Self Resonant: 50MHz Frequency - Test: 10MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 700 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1077738-MLF2012A4R7JT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 30mA
Inductance: 4.7μH
Height - Seated (Max): 0.057" (1.45mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 45 @ 10MHz
Frequency - Self Resonant: 50MHz
Frequency - Test: 10MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 700 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - MLF2012A4R7JT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF2012A4R7JT000
Fixed Inductors MLF2012A4R7JT000
FIXED IND 4.7UH 30MA 700MOHM SMD

FIXED IND 4.7UH 30MA 700MOHM SMD

Supplier's Site Datasheet
Inductor, 4.7Uh, 50Mhz, 0805, Shld Rohs Compliant Tdk - 69AH1201 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 50Mhz, 0805, Shld Rohs Compliant Tdk
69AH1201
Inductor, 4.7Uh, 50Mhz, 0805, Shld Rohs Compliant Tdk 69AH1201
INDUCTOR, 4.7UH, 50MHZ, 0805, SHLD ROHS COMPLIANT: YES

INDUCTOR, 4.7UH, 50MHZ, 0805, SHLD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLF2012A4R7JT000DKR-ND 71-MLF2012A4R7JT000 1077738-MLF2012A4R7JT000 MLF2012A4R7JT000 69AH1201
Product Name Fixed Inductors SMD 4.7UH 30MA 700MOHM Inductor and Choke Fixed Inductors - MLF2012A4R7JT000 Fixed Inductors Inductor, 4.7Uh, 50Mhz, 0805, Shld Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-KQ0805TTE12NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Inductance Range 0.0120 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J162SAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-8N2 026011C-8N2XJRW , 026011C-8N2XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details