TDK U.S.A. Corporation Fixed Inductors MLF2012DR10KTD25

Description
100nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
100nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16983-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16983-6-ND
Fixed Inductors 445-16983-6-ND
100nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)

100nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16983-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16983-2-ND
Fixed Inductors 445-16983-2-ND
100nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)

100nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16983-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16983-1-ND
Fixed Inductors 445-16983-1-ND
100nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)

100nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-16983-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-56N 026011C-56NXJRW , 026011C-56NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-101R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0500 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-127-622-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details