TDK U.S.A. Corporation Fixed Inductors MLF2012C220KTD25

Description
22µH Shielded Multilayer Inductor 5mA 900mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
22µH Shielded Multilayer Inductor 5mA 900mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-173941-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173941-2-ND
Fixed Inductors 445-173941-2-ND
22µH Shielded Multilayer Inductor 5mA 900mOhm Max 0805 (2012 Metric)

22µH Shielded Multilayer Inductor 5mA 900mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173941-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173941-1-ND
Fixed Inductors 445-173941-1-ND
22µH Shielded Multilayer Inductor 5mA 900mOhm Max 0805 (2012 Metric)

22µH Shielded Multilayer Inductor 5mA 900mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173941-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173941-6-ND
Fixed Inductors 445-173941-6-ND
22µH Shielded Multilayer Inductor 5mA 900mOhm Max 0805 (2012 Metric)

22µH Shielded Multilayer Inductor 5mA 900mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-173941-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-6N3 0302CS-6N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2223JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KL32TTE015K - 967497-KL32TTE015K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details