FIXED IND 68UH 2MA 2.9 OHM SMD Product overview: MLF2012C680KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 2MA, 2.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 2MA, 2.9 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012C680KT000 can be used for catalog matching and distributor lookup.
68µH Shielded Multilayer Inductor 2mA 2.9Ohm Max 0805 (2012 Metric)
68µH Shielded Multilayer Inductor 2mA 2.9Ohm Max 0805 (2012 Metric)
68µH Shielded Multilayer Inductor 2mA 2.9Ohm Max 0805 (2012 Metric)
FIXED IND 68UH 2MA 2.9 OHM SMD
FIXED IND 68UH 2MA 2.9 OHM SMD
INDUCTOR, 68UH, 9MHZ, 0805, SHLD ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLF2012C680KT000 | 445-1069-1-ND | MLF2012C680KT000 | 769-MLF2012C680KT000 | 69AH1207 |
| Product Name | SMD 68UH 2MA 2.9 OHM Inductor and Choke | Fixed Inductors | Fixed Inductors | FIXED IND 68UH 2MA 2.9 OHM SMD | Inductor, 68Uh, 9Mhz, 0805, Shld Rohs Compliant Tdk |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | ||
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | ||
| Inductance Range | 68 microH | 68 microH | 68 microH |