TDK U.S.A. Corporation Fixed Inductors MLF2012E120KTD25

Description
12µH Shielded Multilayer Inductor 15mA 900mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
12µH Shielded Multilayer Inductor 15mA 900mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-173947-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173947-6-ND
Fixed Inductors 445-173947-6-ND
12µH Shielded Multilayer Inductor 15mA 900mOhm Max 0805 (2012 Metric)

12µH Shielded Multilayer Inductor 15mA 900mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173947-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173947-2-ND
Fixed Inductors 445-173947-2-ND
12µH Shielded Multilayer Inductor 15mA 900mOhm Max 0805 (2012 Metric)

12µH Shielded Multilayer Inductor 15mA 900mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173947-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173947-1-ND
Fixed Inductors 445-173947-1-ND
12µH Shielded Multilayer Inductor 15mA 900mOhm Max 0805 (2012 Metric)

12µH Shielded Multilayer Inductor 15mA 900mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - MLF2012E120KTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF2012E120KTD25
Fixed Inductors MLF2012E120KTD25
FIXED IND 12UH 15MA 900 MOHM SMD

FIXED IND 12UH 15MA 900 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-173947-6-ND MLF2012E120KTD25
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2123JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-36N 0302CS-36NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2567627 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.2600 ohms
View Details