TDK U.S.A. Corporation Fixed Inductors MLF2012A1R2MT000

Description
1.2µH Shielded Multilayer Inductor 80mA 350mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.2µH Shielded Multilayer Inductor 80mA 350mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLF2012A1R2MT000DKR-ND - DigiKey
Thief River Falls, MN, United States
1.2µH Shielded Multilayer Inductor 80mA 350mOhm Max 0805 (2012 Metric)

1.2µH Shielded Multilayer Inductor 80mA 350mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF2012A1R2MT000CT-ND - DigiKey
Thief River Falls, MN, United States
1.2µH Shielded Multilayer Inductor 80mA 350mOhm Max 0805 (2012 Metric)

1.2µH Shielded Multilayer Inductor 80mA 350mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF2012A1R2MT000TR-ND - DigiKey
Thief River Falls, MN, United States
1.2µH Shielded Multilayer Inductor 80mA 350mOhm Max 0805 (2012 Metric)

1.2µH Shielded Multilayer Inductor 80mA 350mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-MLF2012A1R2MT000DKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

1.36A 250MHz Inductor and Choke - 71-0402CS-1N0XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 1.00E-3 microH
Inductance Tolerance 5 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-408R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
700uH 4A Inductor and Choke - 839-DFKF-18-0006 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 700 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers