FIXED IND 12UH 15MA 900 MOHM SMD Product overview: MLF2012E120KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 15MA, 900 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 15MA, 900 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012E120KT000 can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 1077759-MLF2012E120K
Packaging: Reel - TR
Type: Multilayer
Current Rating: 15mA
Inductance: 12μH
Height - Seated (Max): 0.057" (1.45mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 50 @ 2MHz
Frequency - Self Resonant: 25MHz
Frequency - Test: 2MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 900 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
12µH Shielded Multilayer Inductor 15mA 900mOhm Max 0805 (2012 Metric)
12µH Shielded Multilayer Inductor 15mA 900mOhm Max 0805 (2012 Metric)
12µH Shielded Multilayer Inductor 15mA 900mOhm Max 0805 (2012 Metric)
INDUCTOR, 12UH, 25MHZ, 0805, SHLD ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLF2012E120KT000 | 7754723 | 1077759-MLF2012E120KT000 | 445-1060-6-ND | 69AH1225 |
| Product Name | SMD 12UH 15MA 900 MOHM Inductor and Choke | Surface Mount Inductors | Fixed Inductors - MLF2012E120KT000 | Fixed Inductors | Inductor, 12Uh, 25Mhz, 0805, Shld Rohs Compliant Tdk |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | ||
| Technology | Multilayer | Standard; Multilayer | Multilayer | ||
| Core Material | Ferrite | Ferrite; Ferrite | Ferrite | Ferrite | |
| Inductance Range | 12 microH | 12 microH | 12 microH |