TDK U.S.A. Corporation Fixed Inductors MLG0402Q3N9BT000

Description
3.9nH Unshielded Multilayer Inductor 180mA 1.2Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
3.9nH Unshielded Multilayer Inductor 180mA 1.2Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0402Q3N9BT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0402Q3N9BT000-ND
Fixed Inductors MLG0402Q3N9BT000-ND
3.9nH Unshielded Multilayer Inductor 180mA 1.2Ohm Max 01005 (0402 Metric)

3.9nH Unshielded Multilayer Inductor 180mA 1.2Ohm Max 01005 (0402 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327839-MLG0402Q3N9BT000 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327839-MLG0402Q3N9BT000
Inductors, Coils, Chokes - Fixed Inductors 1327839-MLG0402Q3N9BT000
Manufacturer: TDK Corporation Win Source Part Number: 1327839-MLG0402Q3N9B T000 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Inductance: 3.9 nH Height - Seated (Max): 0.009" (0.22mm) Standard Package: 20,000 Mounting: Surface Mount Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 2 @ 100MHz Frequency - Self Resonant: 6GHz DC Resistance (DCR): 1.2Ohm Max Supplier Device Package: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 01005 (0402 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 180 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1327839-MLG0402Q3N9BT000
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Shielding: Unshielded
Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Inductance: 3.9 nH
Height - Seated (Max): 0.009" (0.22mm)
Standard Package: 20,000
Mounting: Surface Mount
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 2 @ 100MHz
Frequency - Self Resonant: 6GHz
DC Resistance (DCR): 1.2Ohm Max
Supplier Device Package: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 01005 (0402 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Current Rating (Amps): 180 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 180MA 1.2OHM Inductor and Choke - 71-MLG0402Q3N9BT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 180MA 1.2OHM Inductor and Choke
71-MLG0402Q3N9BT000
SMD 180MA 1.2OHM Inductor and Choke 71-MLG0402Q3N9BT000
FIXED IND 3.9NH 180MA 1.2OHM SMD Product overview: MLG0402Q3N9BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180MA, 1.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180MA, 1.2OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0402Q3N9BT000 can be used for catalog matching and distributor lookup.

FIXED IND 3.9NH 180MA 1.2OHM SMD Product overview: MLG0402Q3N9BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180MA, 1.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180MA, 1.2OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0402Q3N9BT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number MLG0402Q3N9BT000-ND 1327839-MLG0402Q3N9BT000 71-MLG0402Q3N9BT000
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 180MA 1.2OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Multilayer Standard; Multilayer Multilayer
Core Material Non-Magnetic Ceramic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678181 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-6N0 0302CS-6N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-5675-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers