TDK U.S.A. Corporation Fixed Inductors MLF2012E5R6JTD25

Description
FIXED IND 5.6UH 15MA 600 MOHM
Request a Quote Datasheet
Description
FIXED IND 5.6UH 15MA 600 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLF2012E5R6JTD25DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 5.6UH 15MA 600 MOHM

FIXED IND 5.6UH 15MA 600 MOHM

Buy Now Datasheet
Fixed Inductors - 445-MLF2012E5R6JTD25TR-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Shielded Multilayer Inductor 15mA 600mOhm Max 0805 (2012 Metric)

5.6µH Shielded Multilayer Inductor 15mA 600mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF2012E5R6JTD25CT-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Shielded Multilayer Inductor 15mA 600mOhm Max 0805 (2012 Metric)

5.6µH Shielded Multilayer Inductor 15mA 600mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-MLF2012E5R6JTD25DKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-82N 0302CS-82NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-8R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0250 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5719-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details