TDK U.S.A. Corporation Fixed Inductors MLG0402Q4N0ST000

Description
4nH Unshielded Multilayer Inductor 180mA 1.2Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
4nH Unshielded Multilayer Inductor 180mA 1.2Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9466-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9466-2-ND
Fixed Inductors 445-9466-2-ND
4nH Unshielded Multilayer Inductor 180mA 1.2Ohm Max 01005 (0402 Metric)

4nH Unshielded Multilayer Inductor 180mA 1.2Ohm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-9466-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2284-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers