TDK U.S.A. Corporation Fixed Inductors MLG0402Q1N4ST000

Description
1.4nH Unshielded Multilayer Inductor 250mA 600mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
1.4nH Unshielded Multilayer Inductor 250mA 600mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9440-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9440-2-ND
Fixed Inductors 445-9440-2-ND
1.4nH Unshielded Multilayer Inductor 250mA 600mOhm Max 01005 (0402 Metric)

1.4nH Unshielded Multilayer Inductor 250mA 600mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-9440-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J223JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 486-5692-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details