TDK U.S.A. Corporation Fixed Inductors MLF2012DR39KTD25

Description
390nH Shielded Multilayer Inductor 200mA 450mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
390nH Shielded Multilayer Inductor 200mA 450mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-17004-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17004-6-ND
Fixed Inductors 445-17004-6-ND
390nH Shielded Multilayer Inductor 200mA 450mOhm Max 0805 (2012 Metric)

390nH Shielded Multilayer Inductor 200mA 450mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17004-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17004-2-ND
Fixed Inductors 445-17004-2-ND
390nH Shielded Multilayer Inductor 200mA 450mOhm Max 0805 (2012 Metric)

390nH Shielded Multilayer Inductor 200mA 450mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17004-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17004-1-ND
Fixed Inductors 445-17004-1-ND
390nH Shielded Multilayer Inductor 200mA 450mOhm Max 0805 (2012 Metric)

390nH Shielded Multilayer Inductor 200mA 450mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-17004-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J334JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N3 0201DS-1N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1910712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 50
View Details