TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLF2012DR22JTD25

Description
220nH Shielded Multilayer Inductor 250mA 300mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
220nH Shielded Multilayer Inductor 250mA 300mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16994-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16994-2-ND
Fixed Inductors 445-16994-2-ND
220nH Shielded Multilayer Inductor 250mA 300mOhm Max 0805 (2012 Metric)

220nH Shielded Multilayer Inductor 250mA 300mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16994-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16994-1-ND
Fixed Inductors 445-16994-1-ND
220nH Shielded Multilayer Inductor 250mA 300mOhm Max 0805 (2012 Metric)

220nH Shielded Multilayer Inductor 250mA 300mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16994-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16994-6-ND
Fixed Inductors 445-16994-6-ND
220nH Shielded Multilayer Inductor 250mA 300mOhm Max 0805 (2012 Metric)

220nH Shielded Multilayer Inductor 250mA 300mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 0.22Uh, 250Mhz, 0805 Rohs Compliant Tdk - 69AH1210 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.22Uh, 250Mhz, 0805 Rohs Compliant Tdk
69AH1210
Inductor, Aec-Q200, 0.22Uh, 250Mhz, 0805 Rohs Compliant Tdk 69AH1210
INDUCTOR, AEC-Q200, 0.22UH, 250MHZ, 0805 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 0.22UH, 250MHZ, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16994-2-ND 69AH1210
Product Name Fixed Inductors Inductor, Aec-Q200, 0.22Uh, 250Mhz, 0805 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3178-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Chokes - 1-1879855-1 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.3500 ohms
Impedance 47 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details