TDK U.S.A. Corporation Fixed Inductors MLF2012A1R0KTD25

Description
1µH Shielded Multilayer Inductor 80mA 300mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µH Shielded Multilayer Inductor 80mA 300mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-173929-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173929-2-ND
Fixed Inductors 445-173929-2-ND
1µH Shielded Multilayer Inductor 80mA 300mOhm Max 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 80mA 300mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173929-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173929-1-ND
Fixed Inductors 445-173929-1-ND
1µH Shielded Multilayer Inductor 80mA 300mOhm Max 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 80mA 300mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173929-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173929-6-ND
Fixed Inductors 445-173929-6-ND
1µH Shielded Multilayer Inductor 80mA 300mOhm Max 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 80mA 300mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
SMD 1UH 80MA 300 MOHM Inductor and Choke - 71-MLF2012A1R0KTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 80MA 300 MOHM Inductor and Choke
71-MLF2012A1R0KTD25
SMD 1UH 80MA 300 MOHM Inductor and Choke 71-MLF2012A1R0KTD25
FIXED IND 1UH 80MA 300 MOHM SMD Product overview: MLF2012A1R0KTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 80MA, 300 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 80MA, 300 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A1R0KTD25 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 80MA 300 MOHM SMD Product overview: MLF2012A1R0KTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 80MA, 300 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 80MA, 300 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A1R0KTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-173929-2-ND 71-MLF2012A1R0KTD25
Product Name Fixed Inductors SMD 1UH 80MA 300 MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-47N 0402CT-47NXJRW , 0402CT-47NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2185JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details