TDK U.S.A. Corporation Fixed Inductors MLG0402P3N6ST000

Description
3.6nH Unshielded Multilayer Inductor 180mA 1.1Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
3.6nH Unshielded Multilayer Inductor 180mA 1.1Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0402P3N6ST000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0402P3N6ST000-ND
Fixed Inductors MLG0402P3N6ST000-ND
3.6nH Unshielded Multilayer Inductor 180mA 1.1Ohm Max 01005 (0402 Metric)

3.6nH Unshielded Multilayer Inductor 180mA 1.1Ohm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0402P3N6ST000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-361 0402AF-361XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0400 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DFKF-28-0003-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details