TDK U.S.A. Corporation Fixed Inductors MLF2012A1R2MT

Description
1.2µH Shielded Multilayer Inductor 80mA 350mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.2µH Shielded Multilayer Inductor 80mA 350mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLF2012A1R2MT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLF2012A1R2MT-ND
Fixed Inductors MLF2012A1R2MT-ND
1.2µH Shielded Multilayer Inductor 80mA 350mOhm Max 0805 (2012 Metric)

1.2µH Shielded Multilayer Inductor 80mA 350mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLF2012A1R2MT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 1.04A Inductor and Choke - 71-0402CS-1N9XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0019 microH
Inductance Tolerance 5 (+/- %)
View Details
Smoothing Filter Chokes - C-60U - Triad Magnetics
Specs
Inductance Range 5000 microH
Rated DC Current 22500 milliamps
DCR 0.0600 ohms
View Details
3 suppliers
Common Mode Chokes - 486-DKFP-B21B-04D7-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details