TDK U.S.A. Corporation Fixed Inductors MLF2012DR27KT000

Description
270nH Shielded Multilayer Inductor 250mA 350mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
270nH Shielded Multilayer Inductor 250mA 350mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1040-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1040-2-ND
Fixed Inductors 445-1040-2-ND
270nH Shielded Multilayer Inductor 250mA 350mOhm Max 0805 (2012 Metric)

270nH Shielded Multilayer Inductor 250mA 350mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1040-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1040-1-ND
Fixed Inductors 445-1040-1-ND
270nH Shielded Multilayer Inductor 250mA 350mOhm Max 0805 (2012 Metric)

270nH Shielded Multilayer Inductor 250mA 350mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1040-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1040-6-ND
Fixed Inductors 445-1040-6-ND
270nH Shielded Multilayer Inductor 250mA 350mOhm Max 0805 (2012 Metric)

270nH Shielded Multilayer Inductor 250mA 350mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
250MA 350MOHM Inductor and Choke - 71-MLF2012DR27KT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250MA 350MOHM Inductor and Choke
71-MLF2012DR27KT000
250MA 350MOHM Inductor and Choke 71-MLF2012DR27KT000
FIXED IND 270NH 250MA 350MOHM SM Product overview: MLF2012DR27KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR27KT000 can be used for catalog matching and distributor lookup.

FIXED IND 270NH 250MA 350MOHM SM Product overview: MLF2012DR27KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR27KT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Inductor, 270Nh, 250Ma, 10%, 300Mhz; Inductance Tdk - 33P7467 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 270Nh, 250Ma, 10%, 300Mhz; Inductance Tdk
33P7467
Chip Inductor, 270Nh, 250Ma, 10%, 300Mhz; Inductance Tdk 33P7467
CHIP INDUCTOR, 270NH, 250MA, 10%, 300MHZ; Inductance:270nH; DC Resistance Max:0.35ohm; Self Resonant Frequency:220MHz; DC Current Rating:250mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLF Series; Product Length:2mm RoHS Compliant: Yes

CHIP INDUCTOR, 270NH, 250MA, 10%, 300MHZ; Inductance:270nH; DC Resistance Max:0.35ohm; Self Resonant Frequency:220MHz; DC Current Rating:250mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLF Series; Product Length:2mm RoHS Compliant: Yes

Supplier's Site
FIXED IND 270NH 250MA 350 MOHM - 769-MLF2012DR27KT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 270NH 250MA 350 MOHM
769-MLF2012DR27KT000
FIXED IND 270NH 250MA 350 MOHM 769-MLF2012DR27KT000
FIXED IND 270NH 250MA 350 MOHM

FIXED IND 270NH 250MA 350 MOHM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1040-2-ND 71-MLF2012DR27KT000 33P7467 769-MLF2012DR27KT000
Product Name Fixed Inductors 250MA 350MOHM Inductor and Choke Chip Inductor, 270Nh, 250Ma, 10%, 300Mhz; Inductance Tdk FIXED IND 270NH 250MA 350 MOHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 6 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2393JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details