FIXED IND 1UH 80MA 300 MOHM SMD Product overview: MLF2012A1R0MTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 80MA, 300 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 80MA, 300 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A1R0MTD25 can be used for catalog matching and distributor lookup.
FIXED IND 1UH 80MA 300 MOHM SMD
FIXED IND 1UH 80MA 300 MOHM SMD
1µH Shielded Multilayer Inductor 80mA 300mOhm Max 0805 (2012 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLF2012A1R0MTD25 | 445-MLF2012A1R0MTD25DKR-ND |
| Product Name | SMD 1UH 80MA 300 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Multilayer | Multilayer |
| Core Material | Ferrite | Ferrite |
| Inductance Range | 1 microH |