2.7µH Shielded Multilayer Inductor 50mA 550mOhm Max 0805 (2012 Metric)
2.7µH Shielded Multilayer Inductor 50mA 550mOhm Max 0805 (2012 Metric)
2.7µH Shielded Multilayer Inductor 50mA 550mOhm Max 0805 (2012 Metric)
FIXED IND 2.7UH 50MA 550MOHM SMD Product overview: MLF2012A2R7KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 50MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 50MA, 550MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A2R7KT000 can be used for catalog matching and distributor lookup.
FIXED IND 2.7UH 50MA 550MOHM SMD
CHIP INDUCTOR 2.7UH 50MA 10% 100MHZ; Inductance:2.7µH; DC Resistance Max:0.55ohm; Self Resonant Frequency:70MHz; DC Current Rating:50mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLF Series; Inductance Tolerance:± 10%RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-1052-1-ND | 71-MLF2012A2R7KT000 | MLF2012A2R7KT000 | 33P7459 |
| Product Name | Fixed Inductors | SMD 2.7UH 50MA 550MOHM Inductor and Choke | Fixed Inductors | Chip Inductor 2.7Uh 50Ma 10% 100Mhz; Inductance Tdk |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | |
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed |