TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLF2012C220KT000

Description
22µH Shielded Multilayer Inductor 5mA 900mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
22µH Shielded Multilayer Inductor 5mA 900mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1063-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1063-1-ND
Fixed Inductors 445-1063-1-ND
22µH Shielded Multilayer Inductor 5mA 900mOhm Max 0805 (2012 Metric)

22µH Shielded Multilayer Inductor 5mA 900mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1063-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1063-6-ND
Fixed Inductors 445-1063-6-ND
22µH Shielded Multilayer Inductor 5mA 900mOhm Max 0805 (2012 Metric)

22µH Shielded Multilayer Inductor 5mA 900mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1063-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1063-2-ND
Fixed Inductors 445-1063-2-ND
22µH Shielded Multilayer Inductor 5mA 900mOhm Max 0805 (2012 Metric)

22µH Shielded Multilayer Inductor 5mA 900mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
SMD 22UH 5MA 900 MOHM Inductor and Choke - 71-MLF2012C220KT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 5MA 900 MOHM Inductor and Choke
71-MLF2012C220KT000
SMD 22UH 5MA 900 MOHM Inductor and Choke 71-MLF2012C220KT000
FIXED IND 22UH 5MA 900 MOHM SMD Product overview: MLF2012C220KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 5MA, 900 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 5MA, 900 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012C220KT000 can be used for catalog matching and distributor lookup.

FIXED IND 22UH 5MA 900 MOHM SMD Product overview: MLF2012C220KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 5MA, 900 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 5MA, 900 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012C220KT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLF2012C220KT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF2012C220KT000
Fixed Inductors MLF2012C220KT000
FIXED IND 22UH 5MA 900 MOHM SMD

FIXED IND 22UH 5MA 900 MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLF2012C220KT000
Inductors/Coils/Transformers >> Inductors (SMD) MLF2012C220KT000
5mA 22uH ±10% 450mΩ 0805 Inductors (SMD) ROHS

5mA 22uH ±10% 450mΩ 0805 Inductors (SMD) ROHS

Supplier's Site Datasheet
Inductor, 22Uh, 18Mhz, 0805, Shld Rohs Compliant Tdk - 69AH1206 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 18Mhz, 0805, Shld Rohs Compliant Tdk
69AH1206
Inductor, 22Uh, 18Mhz, 0805, Shld Rohs Compliant Tdk 69AH1206
INDUCTOR, 22UH, 18MHZ, 0805, SHLD ROHS COMPLIANT: YES

INDUCTOR, 22UH, 18MHZ, 0805, SHLD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 445-1063-1-ND 71-MLF2012C220KT000 MLF2012C220KT000 MLF2012C220KT000 69AH1206
Product Name Fixed Inductors SMD 22UH 5MA 900 MOHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD) Inductor, 22Uh, 18Mhz, 0805, Shld Rohs Compliant Tdk
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N7 0201DS-7N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-306R4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.4 microH
DCR 0.0096 ohms
View Details
Common Mode Chokes - 486-3-127-600-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details