220nH Shielded Multilayer Inductor 250mA 300mOhm Max 0805 (2012 Metric)
Manufacturer: TDK Corporation
Win Source Part Number: 1077749-MLF2012DR22M
Packaging: Reel - TR
Type: Multilayer
Current Rating: 250mA
Inductance: 220nH
Height - Seated (Max): 0.041" (1.05mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 20 @ 25MHz
Frequency - Self Resonant: 250MHz
Frequency - Test: 25MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 300 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
FIXED IND 220NH 250MA 300MOHM SM Product overview: MLF2012DR22MT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR22MT000 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MLF2012DR22MT000-ND | 1077749-MLF2012DR22MT000 | 71-MLF2012DR22MT000 |
| Product Name | Fixed Inductors | Fixed Inductors - MLF2012DR22MT000 | 250MA 300MOHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Multilayer | Standard; Multilayer | Multilayer |
| Core Material | Ferrite | Ferrite | Ferrite |
| Configuration | Fixed |