TDK U.S.A. Corporation Fixed Inductors MLF2012DR18JTD25

Description
180nH Shielded Multilayer Inductor 300mA 250mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
180nH Shielded Multilayer Inductor 300mA 250mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16991-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16991-1-ND
Fixed Inductors 445-16991-1-ND
180nH Shielded Multilayer Inductor 300mA 250mOhm Max 0805 (2012 Metric)

180nH Shielded Multilayer Inductor 300mA 250mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16991-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16991-2-ND
Fixed Inductors 445-16991-2-ND
180nH Shielded Multilayer Inductor 300mA 250mOhm Max 0805 (2012 Metric)

180nH Shielded Multilayer Inductor 300mA 250mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16991-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16991-6-ND
Fixed Inductors 445-16991-6-ND
180nH Shielded Multilayer Inductor 300mA 250mOhm Max 0805 (2012 Metric)

180nH Shielded Multilayer Inductor 300mA 250mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Multilayer Inductor, 0.18Uh, 0.3A, 0805 Rohs Compliant Tdk - 50AJ4239 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 0.18Uh, 0.3A, 0805 Rohs Compliant Tdk
50AJ4239
Multilayer Inductor, 0.18Uh, 0.3A, 0805 Rohs Compliant Tdk 50AJ4239
MULTILAYER INDUCTOR, 0.18UH, 0.3A, 0805 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 0.18UH, 0.3A, 0805 ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors - MLF2012DR18JTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF2012DR18JTD25
Fixed Inductors MLF2012DR18JTD25
FIXED IND 180NH 300MA 250MOHM SM

FIXED IND 180NH 300MA 250MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16991-1-ND 50AJ4239 MLF2012DR18JTD25
Product Name Fixed Inductors Multilayer Inductor, 0.18Uh, 0.3A, 0805 Rohs Compliant Tdk Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.4300 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2563JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details