TDK U.S.A. Corporation Fixed Inductors MLF2012A3R9MT000

Description
3.9µH Shielded Multilayer Inductor 30mA 650mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.9µH Shielded Multilayer Inductor 30mA 650mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLF2012A3R9MT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLF2012A3R9MT000-ND
Fixed Inductors MLF2012A3R9MT000-ND
3.9µH Shielded Multilayer Inductor 30mA 650mOhm Max 0805 (2012 Metric)

3.9µH Shielded Multilayer Inductor 30mA 650mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLF2012A3R9MT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-75N 026011C-75NXJRW , 026011C-75NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - FIT80-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Common Mode Chokes - 486-3-127-600-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details