TDK U.S.A. Corporation Fixed Inductors MLG0402Q3N9ST000

Description
3.9nH Unshielded Multilayer Inductor 180mA 1.2Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
3.9nH Unshielded Multilayer Inductor 180mA 1.2Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9465-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9465-6-ND
Fixed Inductors 445-9465-6-ND
3.9nH Unshielded Multilayer Inductor 180mA 1.2Ohm Max 01005 (0402 Metric)

3.9nH Unshielded Multilayer Inductor 180mA 1.2Ohm Max 01005 (0402 Metric)

Buy Now Datasheet
Fixed Inductors - 445-9465-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9465-2-ND
Fixed Inductors 445-9465-2-ND
3.9nH Unshielded Multilayer Inductor 180mA 1.2Ohm Max 01005 (0402 Metric)

3.9nH Unshielded Multilayer Inductor 180mA 1.2Ohm Max 01005 (0402 Metric)

Buy Now Datasheet
Fixed Inductors - 445-9465-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9465-1-ND
Fixed Inductors 445-9465-1-ND
3.9nH Unshielded Multilayer Inductor 180mA 1.2Ohm Max 01005 (0402 Metric)

3.9nH Unshielded Multilayer Inductor 180mA 1.2Ohm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-9465-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

30mH 4A 540V Inductor and Choke - 839-DKLP-0229-0430 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 30000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176638-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details