TDK U.S.A. Corporation Fixed Inductors MLG0402Q2N6ST000

Description
2.6nH Unshielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
2.6nH Unshielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9452-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9452-2-ND
Fixed Inductors 445-9452-2-ND
2.6nH Unshielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric)

2.6nH Unshielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-9452-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N8XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 1712-3627322520C220KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3-137-416-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details