TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLF2012DR56KT000

Description
560nH Shielded Multilayer Inductor 150mA 550mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
560nH Shielded Multilayer Inductor 150mA 550mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1044-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1044-2-ND
Fixed Inductors 445-1044-2-ND
560nH Shielded Multilayer Inductor 150mA 550mOhm Max 0805 (2012 Metric)

560nH Shielded Multilayer Inductor 150mA 550mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1044-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1044-6-ND
Fixed Inductors 445-1044-6-ND
560nH Shielded Multilayer Inductor 150mA 550mOhm Max 0805 (2012 Metric)

560nH Shielded Multilayer Inductor 150mA 550mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1044-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1044-1-ND
Fixed Inductors 445-1044-1-ND
560nH Shielded Multilayer Inductor 150mA 550mOhm Max 0805 (2012 Metric)

560nH Shielded Multilayer Inductor 150mA 550mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
150MA 550MOHM Inductor and Choke - 71-MLF2012DR56KT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150MA 550MOHM Inductor and Choke
71-MLF2012DR56KT000
150MA 550MOHM Inductor and Choke 71-MLF2012DR56KT000
FIXED IND 560NH 150MA 550MOHM SM Product overview: MLF2012DR56KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 550MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR56KT000 can be used for catalog matching and distributor lookup.

FIXED IND 560NH 150MA 550MOHM SM Product overview: MLF2012DR56KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 550MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR56KT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Multilayer, 560Nh, 0.15A, 10%; Inductance Tdk - 95AC0057 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 560Nh, 0.15A, 10%; Inductance Tdk
95AC0057
Inductor, Multilayer, 560Nh, 0.15A, 10%; Inductance Tdk 95AC0057
INDUCTOR, MULTILAYER, 560NH, 0.15A, 10%; Inductance:560nH; DC Resistance Max:0.55ohm; Self Resonant Frequency:150MHz; DC Current Rating:150mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLF Series; Product Length:2mm RoHS Compliant: Yes

INDUCTOR, MULTILAYER, 560NH, 0.15A, 10%; Inductance:560nH; DC Resistance Max:0.55ohm; Self Resonant Frequency:150MHz; DC Current Rating:150mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLF Series; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1044-2-ND 71-MLF2012DR56KT000 95AC0057
Product Name Fixed Inductors 150MA 550MOHM Inductor and Choke Inductor, Multilayer, 560Nh, 0.15A, 10%; Inductance Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer Multilayer
Core Material Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J473JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-11N 0201DS-11NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1911119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22 microH
Q Factor 50
View Details