TDK U.S.A. Corporation Fixed Inductors MLF2012DR27KTD25

Description
270nH Shielded Multilayer Inductor 250mA 350mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
270nH Shielded Multilayer Inductor 250mA 350mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16998-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16998-2-ND
Fixed Inductors 445-16998-2-ND
270nH Shielded Multilayer Inductor 250mA 350mOhm Max 0805 (2012 Metric)

270nH Shielded Multilayer Inductor 250mA 350mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16998-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16998-1-ND
Fixed Inductors 445-16998-1-ND
270nH Shielded Multilayer Inductor 250mA 350mOhm Max 0805 (2012 Metric)

270nH Shielded Multilayer Inductor 250mA 350mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16998-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16998-6-ND
Fixed Inductors 445-16998-6-ND
270nH Shielded Multilayer Inductor 250mA 350mOhm Max 0805 (2012 Metric)

270nH Shielded Multilayer Inductor 250mA 350mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-16998-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0201DS-4N8XJLW - 962538-0201DS-4N8XJLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-137-421-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details