TDK-Lambda Americas Inc., High Power Division SMD 1UH 80MA 300 MOHM Inductor and Choke MLF2012A1R0KT000

Description
FIXED IND 1UH 80MA 300 MOHM SMD Product overview: MLF2012A1R0KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 80MA, 300 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 80MA, 300 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A1R0KT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 80MA 300 MOHM SMD Product overview: MLF2012A1R0KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 80MA, 300 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 80MA, 300 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A1R0KT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 80MA 300 MOHM Inductor and Choke - 71-MLF2012A1R0KT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 80MA 300 MOHM Inductor and Choke
71-MLF2012A1R0KT000
SMD 1UH 80MA 300 MOHM Inductor and Choke 71-MLF2012A1R0KT000
FIXED IND 1UH 80MA 300 MOHM SMD Product overview: MLF2012A1R0KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 80MA, 300 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 80MA, 300 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A1R0KT000 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 80MA 300 MOHM SMD Product overview: MLF2012A1R0KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 80MA, 300 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 80MA, 300 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A1R0KT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 7413677 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7413677
Surface Mount Inductors 7413677
TDK MLF2012A1R0KT000

TDK MLF2012A1R0KT000

Supplier's Site
Surface Mount Inductors - 7413677P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7413677P
Surface Mount Inductors 7413677P
TDK MLF2012A1R0KT000

TDK MLF2012A1R0KT000

Supplier's Site
Surface Mount Inductors - 1094524 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1094524
Surface Mount Inductors 1094524
TDK MLF2012A1R0KT000

TDK MLF2012A1R0KT000

Supplier's Site
Fixed Inductors - 445-1047-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1047-2-ND
Fixed Inductors 445-1047-2-ND
1µH Shielded Multilayer Inductor 80mA 300mOhm Max 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 80mA 300mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1047-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1047-1-ND
Fixed Inductors 445-1047-1-ND
1µH Shielded Multilayer Inductor 80mA 300mOhm Max 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 80mA 300mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1047-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1047-6-ND
Fixed Inductors 445-1047-6-ND
1µH Shielded Multilayer Inductor 80mA 300mOhm Max 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 80mA 300mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Inductor, Multilayer, 1Uh, 0.08A, 10%; Inductance Tdk - 95AC0054 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 1Uh, 0.08A, 10%; Inductance Tdk
95AC0054
Inductor, Multilayer, 1Uh, 0.08A, 10%; Inductance Tdk 95AC0054
INDUCTOR, MULTILAYER, 1UH, 0.08A, 10%; Inductance:1µH; DC Resistance Max:0.3ohm; Self Resonant Frequency:120MHz; DC Current Rating:80mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLF Series; Inductance Tolerance:± 10%RoHS Compliant: Yes

INDUCTOR, MULTILAYER, 1UH, 0.08A, 10%; Inductance:1µH; DC Resistance Max:0.3ohm; Self Resonant Frequency:120MHz; DC Current Rating:80mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLF Series; Inductance Tolerance:± 10%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLF2012A1R0KT000 7413677 7413677P 445-1047-2-ND 95AC0054
Product Name SMD 1UH 80MA 300 MOHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductor, Multilayer, 1Uh, 0.08A, 10%; Inductance Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer Multilayer
Core Material Ferrite Ferrite; Ferrite Ferrite
Inductance Range 1 microH 1 microH 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567603P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0068 microH
DCR 0.5000 ohms
View Details
Compensated High Current Choke, 1-phase - DKIV-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 8200 microH
View Details