TDK U.S.A. Corporation Fixed Inductors MLF2012C820MTD25

Description
82µH Shielded Multilayer Inductor 2mA 3Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
82µH Shielded Multilayer Inductor 2mA 3Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLF2012C820MTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLF2012C820MTD25-ND
Fixed Inductors MLF2012C820MTD25-ND
82µH Shielded Multilayer Inductor 2mA 3Ohm Max 0805 (2012 Metric)

82µH Shielded Multilayer Inductor 2mA 3Ohm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLF2012C820MTD25-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

30mH 4A 540V Inductor and Choke - 839-DKLP-0229-0430 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 30000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 1-1624117-5 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details