TDK U.S.A. Corporation Fixed Inductors MLG0402Q2N5CT000

Description
2.5nH Unshielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
2.5nH Unshielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0402Q2N5CT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0402Q2N5CT000-ND
Fixed Inductors MLG0402Q2N5CT000-ND
2.5nH Unshielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric)

2.5nH Unshielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0402Q2N5CT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-11N 0201CT-11NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details